Microchip Technology, Inc. Microcontrollers PIC16F87-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F87-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F87-I/P-ND
Microcontrollers PIC16F87-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F87-I/P - 1238051-PIC16F87-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F87-I/P
1238051-PIC16F87-I/P
Embedded - Embedded - Microcontrollers - PIC16F87-I/P 1238051-PIC16F87-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1238051-PIC16F87-I/P Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Alternative Parts (Cross-Reference): PIC16F87-I/ML; PIC16F87T-I/SS; PIC16F87T-I/SO; PIC16F87-I/P; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238051-PIC16F87-I/P
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): PIC16F87-I/ML; PIC16F87T-I/SS; PIC16F87T-I/SO; PIC16F87-I/P;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F87-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F87-I/P
IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16F87-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F87-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 18DIP Product overview: PIC16F87-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F87-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 400542 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400542
Microcontrollers 400542
Microchip PIC16F87-I/P Microcontroller

Microchip PIC16F87-I/P Microcontroller

Supplier's Site
Microcontrollers - 8766916 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8766916
Microcontrollers 8766916
Microchip PIC16F87-I/P Microcontroller

Microchip PIC16F87-I/P Microcontroller

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F87-I/P
8-bit Microcontrollers - MCU PIC16F87-I/P
8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

8-bit Microcontrollers - MCU 7KB 368 RAM 16 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F87-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F87-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F87-I/P
IC MCU 8BIT 7KB FLASH 18DIP

IC MCU 8BIT 7KB FLASH 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC16F87-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F87-I/P
Embedded - Microcontrollers PIC16F87-I/P
IC MCU 8BIT 7KB FLASH 18DIP

IC MCU 8BIT 7KB FLASH 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F87-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F87-I/P
Microcontrollers PIC16F87-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-PDIP

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 92C2425 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
92C2425
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 92C2425
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 368 Byte, 18, Dip Rohs Compliant Microchip - 97K7404 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 368 Byte, 18, Dip Rohs Compliant Microchip
97K7404
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 368 Byte, 18, Dip Rohs Compliant Microchip 97K7404
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 7 KB, 368 Byte, 18, DIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 7 KB, 368 Byte, 18, DIP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F87-I/P-ND 1238051-PIC16F87-I/P 685-PIC16F87-I/P 400542 PIC16F87-I/P PIC16F87-I/P PIC16F87-I/P PIC16F87-I/P 92C2425 97K7404
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F87-I/P 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 368 Byte, 18, Dip Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.3680 KB 0.3680 KB 368 KB 0.3680 KB 0.3680 KB
ROM 7 KB 0.2560 KB 7.17 KB
ROM Type Flash Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - C515C8EMCAFXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 8 Bit
Clock Speed 10 MHz
Bits Other; A/D 8x10b
View Details
6 suppliers
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details