PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-SOIC
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O
IC MCU 8BIT 1.75KB FLASH 18SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-SOIC
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F84T-10/SO-ND | PIC16F84T-10/SO | PIC16F84T-10/SO | PIC16F84T-10/SO | PIC16F84T-10/SO |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 10 MHz | 10 MHz | 10 MHz | ||
| RAM | 0.0680 KB | 68 KB | 0.0680 KB | ||
| ROM | 1.75 KB | ||||
| ROM Type | Flash | Flash; FLASH |