Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F84AT-04I/SO PIC16F84AT-04I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088512-PIC16F84AT-0 4I/SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 68 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088512-PIC16F84AT-0 4I/SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 68 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F84AT-04I/SO - 1088512-PIC16F84AT-04I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F84AT-04I/SO
1088512-PIC16F84AT-04I/SO
Embedded - Embedded - Microcontrollers - PIC16F84AT-04I/SO 1088512-PIC16F84AT-04I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1088512-PIC16F84AT-0 4I/SO Packaging: Reel - TR Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 68 x 8 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088512-PIC16F84AT-04I/SO
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 68 x 8
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F84AT-04I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F84AT-04I/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F84AT-04I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84AT-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84AT-04I/S O can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84AT-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84AT-04I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F84AT-04I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F84AT-04I/SO-ND
Microcontrollers PIC16F84AT-04I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F84AT-04I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F84AT-04I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84AT-04I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site
Embedded - Microcontrollers - PIC16F84AT-04I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F84AT-04I/SO
Embedded - Microcontrollers PIC16F84AT-04I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 23C5027 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
23C5027
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 23C5027
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F84AT-04I/SO
8-bit Microcontrollers - MCU PIC16F84AT-04I/SO
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz Ind Temp SOIC18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz Ind Temp SOIC18

Buy Now Datasheet
IC MCU 8BIT 1.75KB FLASH 18SOIC - 536-PIC16F84AT-04I/SO - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 1.75KB FLASH 18SOIC
536-PIC16F84AT-04I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC 536-PIC16F84AT-04I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC16F84AT-04I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F84AT-04I/SO
Microcontrollers PIC16F84AT-04I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088512-PIC16F84AT-04I/SO 685-PIC16F84AT-04I/SO PIC16F84AT-04I/SO-ND PIC16F84AT-04I/SO PIC16F84AT-04I/SO 23C5027 PIC16F84AT-04I/SO 536-PIC16F84AT-04I/SO PIC16F84AT-04I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16F84AT-04I/SO 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 8-bit Microcontrollers - MCU IC MCU 8BIT 1.75KB FLASH 18SOIC Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active Active
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 1.75 KB 0.0680 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB
ROM 64 KB 0.0640 KB 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 296-AM2434BSDFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details