Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16F84A-20I/SO

Description
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84A-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-20I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84A-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-20I/SO can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F84A-20I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F84A-20I/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F84A-20I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84A-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-20I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84A-20I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-20I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F84A-20I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F84A-20I/SO-ND
Microcontrollers PIC16F84A-20I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F84A-20I/SO - 1238030-PIC16F84A-20I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F84A-20I/SO
1238030-PIC16F84A-20I/SO
Embedded - Embedded - Microcontrollers - PIC16F84A-20I/SO 1238030-PIC16F84A-20I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1238030-PIC16F84A-20 I/SO Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 68 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F84 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16F84A-20I/SSG; PIC16F84AT-20I/SSGPI C16F84A-20I/PG; ; Introduction Date: September 14, 1998 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238030-PIC16F84A-20I/SO
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 68 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F84
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16F84A-20I/SSG; PIC16F84AT-20I/SSGPIC16F84A-20I/PG; ;
Introduction Date: September 14, 1998
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F84A-20I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F84A-20I/SO
Embedded - Microcontrollers PIC16F84A-20I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F84A-20I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F84A-20I/SO
Microcontrollers PIC16F84A-20I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F84A-20I/SO
8-bit Microcontrollers - MCU PIC16F84A-20I/SO
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 20MHz IndTemp SOIC18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 20MHz IndTemp SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F84A-20I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F84A-20I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84A-20I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC16F84A-20I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F84A-20I/SO
Microcontrollers PIC16F84A-20I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip - 73K1294 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip
73K1294
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 73K1294
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip - 97K7402 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip
97K7402
Mcu, 8Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 97K7402
MCU, 8BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F84A-20I/SO PIC16F84A-20I/SO-ND 1238030-PIC16F84A-20I/SO PIC16F84A-20I/SO PIC16F84A-20I/SO PIC16F84A-20I/SO PIC16F84A-20I/SO PIC16F84A-20I/SO 73K1294 97K7402
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F84A-20I/SO Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip Mcu, 8Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0680 KB 0.0680 KB 1.75 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB 0.0680 KB
ROM 0.0640 KB 1.75 KB 64 KB
ROM Type EEPROM; EEPROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - ADM7008X-A3-T-1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers