Microchip Technology, Inc. Microcontrollers PIC16F84A-04/P

Description
Microcontroller,PIC1 6F84A-04/P 4MHz
Request a Quote Datasheet
Description
Microcontroller,PIC1 6F84A-04/P 4MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 3792897 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792897
Microcontrollers 3792897
Microcontroller,PIC1 6F84A-04/P 4MHz

Microcontroller,PIC16F84A-04/P 4MHz

Supplier's Site
Microcontrollers - 3792897P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792897P
Microcontrollers 3792897P
Microcontroller,PIC1 6F84A-04/P 4MHz

Microcontroller,PIC16F84A-04/P 4MHz

Supplier's Site
Microcontrollers - 1445743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445743
Microcontrollers 1445743
Microcontroller,PIC1 6F84A-04/P 4MHz

Microcontroller,PIC16F84A-04/P 4MHz

Supplier's Site
Microcontrollers - PIC16F84A-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F84A-04/P-ND
Microcontrollers PIC16F84A-04/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F84A-04/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F84A-04/P
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F84A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F84A-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84A-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F84A-04/P - 087909-PIC16F84A-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F84A-04/P
087909-PIC16F84A-04/P
Embedded - Embedded - Microcontrollers - PIC16F84A-04/P 087909-PIC16F84A-04/P
Manufacturer: Microchip Technology Win Source Part Number: 087909-PIC16F84A-04/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 Oscillator Type: External Family Name: PIC16F84 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 18-PDIP Speed(Frequency): 4MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 68 x 8 Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16F84A-04/SOG; PIC16F84AT-04/SOG; Introduction Date: February 01, 2010 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Application Field: Used in Industrial

Manufacturer: Microchip Technology
Win Source Part Number: 087909-PIC16F84A-04/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Oscillator Type: External
Family Name: PIC16F84
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 4MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 68 x 8
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16F84A-04/SOG; PIC16F84AT-04/SOG;
Introduction Date: February 01, 2010
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F84A-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F84A-04/P
Embedded - Microcontrollers PIC16F84A-04/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F84A-04/P
8-bit Microcontrollers - MCU PIC16F84A-04/P
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz PDIP18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz PDIP18

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip - 23C5015 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip
23C5015
Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip 23C5015
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F84A-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F84A-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84A-04/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site
Microcontrollers - PIC16F84A-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F84A-04/P
Microcontrollers PIC16F84A-04/P
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
18 PIN, 1.75 KB FLASH, 68 RAM, 13 I/O - 70045586 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PIN, 1.75 KB FLASH, 68 RAM, 13 I/O
70045586
18 PIN, 1.75 KB FLASH, 68 RAM, 13 I/O 70045586
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 3792897 3792897P PIC16F84A-04/P-ND 685-PIC16F84A-04/P 087909-PIC16F84A-04/P PIC16F84A-04/P PIC16F84A-04/P 23C5015 PIC16F84A-04/P PIC16F84A-04/P 70045586
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F84A-04/P Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Dip-18; Product Range Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 18 PIN, 1.75 KB FLASH, 68 RAM, 13 I/O
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP CDIP; Other; "18-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 18-PDIP CDIP; Other; DIP CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; 18-DIP (0.300\", 7.62mm) PDIP
Pin Count 18 18 18
Clock Speed 4 MHz 20 MHz 4 MHz 4 MHz 4 MHz 4 MHz 20 MHz
RAM 0.0680 KB 0.0680 KB 1.75 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - CP3UB37VVAWQX/NOPB - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Serial Interface CAN
View Details
4 suppliers
Embedded - Microcontrollers - ADUC841BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - A2C04189800 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details
3 suppliers