Microchip Technology, Inc. Product Range Microchip PIC16F84-10I/SO.

Description
Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; Embedded Interface Type:-; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet
Description
Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; Embedded Interface Type:-; Supply Voltage Min:2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 15AC0037 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
15AC0037
Product Range Microchip 15AC0037
Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; Embedded Interface Type:-; Supply Voltage Min:2V RoHS Compliant: Yes

Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s; Embedded Interface Type:-; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 15AC0037
Product Name Product Range Microchip
Clock Speed 10 MHz
RAM 0.0680 KB
Supply Voltage 2 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details