Microchip Technology, Inc. Microcontrollers PIC16F84-10/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F84-10/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F84-10/SO-ND
Microcontrollers PIC16F84-10/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F84-10/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F84-10/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F84-10/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84-10/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84-10/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84-10/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84-10/SO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F84-10/SO - 791990-PIC16F84-10/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F84-10/SO
791990-PIC16F84-10/SO
Embedded - Embedded - Microcontrollers - PIC16F84-10/SO 791990-PIC16F84-10/SO
Manufacturer: Microchip Technology Win Source Part Number: 791990-PIC16F84-10/S O Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 10MHz Package: 18-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 13 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 64 x 8 RAM Size: 68 x 8 Oscillator Type: External Supply Voltage: 4 V ~ 6 V Family Name: PIC16F84 Categories: Integrated Circuits (ICs) Manufacturer Package: 18-SOIC Alternative Parts (Cross-Reference): PIC16F84-10/PG; PIC16F84-10/P; PIC16F84T-10/SO; PIC16F84-04/SOG; Introduction Date: November 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791990-PIC16F84-10/SO
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 10MHz
Package: 18-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 13
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
RAM Size: 68 x 8
Oscillator Type: External
Supply Voltage: 4 V ~ 6 V
Family Name: PIC16F84
Categories: Integrated Circuits (ICs)
Manufacturer Package: 18-SOIC
Alternative Parts (Cross-Reference): PIC16F84-10/PG; PIC16F84-10/P; PIC16F84T-10/SO; PIC16F84-04/SOG;
Introduction Date: November 16, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F84-10/SO
8-bit Microcontrollers - MCU PIC16F84-10/SO
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 10MHz SOIC18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 10MHz SOIC18

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F84-10/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F84-10/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84-10/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Soic-18; Product Range Microchip - 23C5012 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Soic-18; Product Range Microchip
23C5012
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Soic-18; Product Range Microchip 23C5012
MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, SOIC-18; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:SOIC; No. of I/O s:13I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F84-10/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F84-10/SO
Microcontrollers PIC16F84-10/SO
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F84-10/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F84-10/SO
Embedded - Microcontrollers PIC16F84-10/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F84-10/SO-ND 685-PIC16F84-10/SO 791990-PIC16F84-10/SO PIC16F84-10/SO PIC16F84-10/SO 23C5012 PIC16F84-10/SO PIC16F84-10/SO
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F84-10/SO 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Soic-18; Product Range Microchip Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.0680 KB 0.0680 KB 1.75 KB 68 KB 0.0680 KB 0.0680 KB
ROM 1.75 KB 0.0640 KB 64 KB
ROM Type Flash EEPROM; EEPROM Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHT - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USB, I2S, UART
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details