Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F84-10/P PIC16F84-10/P

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238025-PIC16F84-10/ P Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238025-PIC16F84-10/ P Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F84-10/P - 1238025-PIC16F84-10/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F84-10/P
1238025-PIC16F84-10/P
Embedded - Embedded - Microcontrollers - PIC16F84-10/P 1238025-PIC16F84-10/P
Manufacturer: Microchip Technology Win Source Part Number: 1238025-PIC16F84-10/ P Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238025-PIC16F84-10/P
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Microcontrollers - 3314633 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3314633
Microcontrollers 3314633
Microcontroller,PIC1 6F84-10/P 10MHz

Microcontroller,PIC16F84-10/P 10MHz

Supplier's Site
Microcontrollers - 3314633P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3314633P
Microcontrollers 3314633P
Microcontroller,PIC1 6F84-10/P 10MHz

Microcontroller,PIC16F84-10/P 10MHz

Supplier's Site
Microcontrollers - 1445742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445742
Microcontrollers 1445742
Microcontroller,PIC1 6F84-10/P 10MHz

Microcontroller,PIC16F84-10/P 10MHz

Supplier's Site
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F84-10/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F84-10/P
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F84-10/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84-10/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F84-10/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84-10/P can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - PIC16F84-10/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F84-10/P-ND
Microcontrollers PIC16F84-10/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F84-10/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F84-10/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F84-10/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site
Embedded - Microcontrollers - PIC16F84-10/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F84-10/P
Embedded - Microcontrollers PIC16F84-10/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-18; Product Range Microchip - 23C5011 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-18; Product Range Microchip
23C5011
Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-18; Product Range Microchip 23C5011
MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 10MHZ, DIP-18; Product Range:PIC16 Microcontrollers; CPU Speed:10MHz; Program Memory Size:1.75KB; RAM Memory Size:68Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:13I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F84-10/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F84-10/P
Microcontrollers PIC16F84-10/P
PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 10MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F84-10/P
8-bit Microcontrollers - MCU PIC16F84-10/P
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 10MHz PDIP18

8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 10MHz PDIP18

Buy Now Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238025-PIC16F84-10/P 3314633 3314633P 685-PIC16F84-10/P PIC16F84-10/P-ND PIC16F84-10/P PIC16F84-10/P 23C5011 PIC16F84-10/P PIC16F84-10/P
Product Name Embedded - Embedded - Microcontrollers - PIC16F84-10/P Microcontrollers Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 10Mhz, Dip-18; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP Other; Tube CDIP; Other; "18-DIP (0.300"", 7.62mm)" CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; DIP CDIP; Other; 18-DIP (0.300\", 7.62mm)
Pin Count 18 18 18 18
Clock Speed 10 MHz 10 MHz 10 MHz 10 MHz 10 MHz
RAM 0.0680 KB 0.0680 KB 68 KB 0.0680 KB 0.0680 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Automotive VQFN Embedded Microcontroller MCU - 879-CC2541F256TRHARQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers