The PIC16F84-04I/SO is an 8-bit microcontroller featuring 1 KB of Flash program memory and 68 bytes of RAM. It operates at a maximum frequency of 10 MHz and utilizes a high-performance RISC architecture, allowing for efficient execution of instructions with most completing in a single cycle. The device includes 13 I/O pins with individual direction control and supports various peripheral features such as an 8-bit timer/counter and multiple interrupt sources. It also offers in-circuit serial programming (ICSP) capabilities, enabling easy updates and customization of firmware. The microcontroller is designed for low power consumption, with typical operating currents below 2 mA at 5V and a standby current of less than 1 µA. Its wide operating voltage range of 2.0V to 6.0V makes it suitable for diverse applications, including automotive, appliance control, and low-power remote sensors. The PIC16F84-04I/SO is a versatile choice for projects requiring a compact, efficient, and reliable microcontroller solution.
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F84-04I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F84-04I/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.75KB FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 18-SOIC
IC MCU 8BIT 1.75KB FLASH 18SOIC
8-bit Microcontrollers - MCU 1.75KB 68 RAM 13 I/O 4MHz Ind Temp SOIC18
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F84-04I/SO-ND | 685-PIC16F84-04I/SO | PIC16F84-04I/SO | PIC16F84-04I/SO | PIC16F84-04I/SO | PIC16F84-04I/SO |
| Product Name | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.0680 KB | 0.0680 KB | 0.0680 KB | 68 KB | ||
| ROM | 1.75 KB | |||||
| ROM Type | Flash | Flash; FLASH |