The PIC16F8X series microcontroller is an 8-bit device featuring a high-performance RISC architecture. It operates with a clock speed of up to 10 MHz and supports a variety of applications due to its low power consumption and compact design. The microcontroller includes up to 1 K of Flash program memory, 68 bytes of RAM, and 64 bytes of EEPROM, with a data retention of over 40 years. It offers 13 I/O pins with individual direction control, and supports multiple interrupt sources, making it suitable for complex control tasks. The device is designed for flexibility with in-circuit serial programming capabilities, allowing for easy updates and customization post-assembly. It features a watchdog timer for reliable operation and a power-saving sleep mode. The microcontroller is compliant with RoHS standards and is available in an 18-pin SOP package, making it a viable option for applications with space constraints. Its versatility makes it suitable for a range of applications, including automotive, appliance control, and low-power remote sensors.
IC MCU 8BIT 896B FLASH 18SOIC
IC MCU 8BIT 896B FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 896B (512 x 14) FLASH 18-SOIC
IC,MICROCONTROLLER,8
8-bit Microcontrollers - MCU .875KB 36 RAM 13 I/O
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F83-04I/SO | PIC16F83-04I/SO | PIC16F83-04I/SO | 23C4999 | PIC16F83-04I/SO |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | |||
| Clock Speed | 4 MHz | 4 MHz | |||
| RAM | 36 KB | 0.0360 KB | |||
| ROM Type | Flash; FLASH |