The PIC16F819T-I/SOTSL is an 8-bit microcontroller featuring 3.5KB of Flash program memory and 2KB of SRAM. It supports up to 16 I/O pins with individual direction control and includes a 10-bit, 5-channel Analog-to-Digital Converter. The device operates within a voltage range of 2.0V to 5.5V and incorporates low-power features, such as various power-managed modes, achieving a sleep current of 0.2 µA. The microcontroller is equipped with multiple timers, including an 8-bit Timer0 and a 16-bit Timer1, which can operate during sleep mode. It also features a Capture, Compare, PWM (CCP) module with a maximum resolution of 10 bits for PWM outputs. Communication capabilities include a Synchronous Serial Port (SSP) supporting both SPI and I²C protocols. The device supports In-Circuit Serial Programming (ICSP) and low-voltage programming, making it suitable for a variety of embedded applications. With a typical EEPROM data retention of over 40 years and a high endurance of 1,000,000 erase/write cycles, the PIC16F819T-I/SOTSL is designed for reliability in long-term applications.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
8-bit Microcontrollers - MCU 3.5 KB 256 RAM 16I/O
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F819T-ISOTSL-ND | PIC16F819T-I/SOTSL | PIC16F819T-I/SOTSL | PIC16F819T-I/SOTSL | PIC16F819T-I/SOTSL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 5x10b | ||||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | ||
| ROM | 3.5 KB |