PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 28-QFN (6x6)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 1.75KB FLASH 28QFN
8-bit Microcontrollers - MCU 20LD 20MHz 1K FLASH
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F818T-E/ML-ND | PIC16F818T-E/ML | PIC16F818T-E/ML | PIC16F818T-E/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 5x10b | |||
| RAM | 0.1280 KB | 0.1280 KB | ||
| ROM | 1.75 KB |