Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16F818-I/SO

Description
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F818-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F818-I/SO can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F818-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F818-I/SO can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F818-I/SO is an 8-bit microcontroller featuring 1.75KB of Flash program memory, 128 bytes of SRAM, and 128 bytes of EEPROM. It operates within a voltage range of 2.0V to 5.5V and supports low-power modes, making it suitable for battery-operated applications. The device includes 16 I/O pins with individual direction control and supports various oscillator configurations, including internal and external options up to 20 MHz. Key features include a 10-bit, 5-channel Analog-to-Digital Converter (ADC), multiple timers (Timer0, Timer1, and Timer2), and a Capture/Compare/PWM (CCP) module. The microcontroller also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD) via dedicated pins. With a typical EEPROM data retention of over 40 years and a high endurance of 100,000 erase/write cycles for Flash memory, the PIC16F818-I/SO is designed for reliable long-term use in embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16F818-I/SO is an 8-bit microcontroller featuring 1.75KB of Flash program memory, 128 bytes of SRAM, and 128 bytes of EEPROM. It operates within a voltage range of 2.0V to 5.5V and supports low-power modes, making it suitable for battery-operated applications. The device includes 16 I/O pins with individual direction control and supports various oscillator configurations, including internal and external options up to 20 MHz. Key features include a 10-bit, 5-channel Analog-to-Digital Converter (ADC), multiple timers (Timer0, Timer1, and Timer2), and a Capture/Compare/PWM (CCP) module. The microcontroller also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD) via dedicated pins. With a typical EEPROM data retention of over 40 years and a high endurance of 100,000 erase/write cycles for Flash memory, the PIC16F818-I/SO is designed for reliable long-term use in embedded applications.

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F818-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F818-I/SO
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F818-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F818-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F818-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F818-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F818-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6230493P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230493P
Microcontrollers 6230493P
Microcontroller,PIC1 6F818-I/SO 20MHz

Microcontroller,PIC16F818-I/SO 20MHz

Supplier's Site
Microcontrollers - 8895291 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895291
Microcontrollers 8895291
Microcontroller,PIC1 6F818-I/SO 20MHz

Microcontroller,PIC16F818-I/SO 20MHz

Supplier's Site
Microcontrollers - PIC16F818-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F818-I/SO-ND
Microcontrollers PIC16F818-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F818-I/SO - 026774-PIC16F818-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F818-I/SO
026774-PIC16F818-I/SO
Embedded - Embedded - Microcontrollers - PIC16F818-I/SO 026774-PIC16F818-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 026774-PIC16F818-I/S O Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Data Converters: A/D 5x10b Family Name: PIC16F818 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F818-I/ML; PIC16F818-I/P; PIC16F818T-I/SSG; PIC16F818-I/MLG; Introduction Date: November 21, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 026774-PIC16F818-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Family Name: PIC16F818
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC16F818-I/ML; PIC16F818-I/P; PIC16F818T-I/SSG; PIC16F818-I/MLG;
Introduction Date: November 21, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F818-I/SO
8-bit Microcontrollers - MCU PIC16F818-I/SO
8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp SOIC18

8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp SOIC18

Buy Now Datasheet
Microcontrollers - PIC16F818-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F818-I/SO
Microcontrollers PIC16F818-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F818-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F818-I/SO
Microcontrollers PIC16F818-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F818-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F818-I/SO
Embedded - Microcontrollers PIC16F818-I/SO
IC MCU 8BIT 1.75KB FLASH 18SOIC

IC MCU 8BIT 1.75KB FLASH 18SOIC

Supplier's Site Datasheet
18 PIN, 1.75 KB FLASH, 128 RAM, 16 I/O - 70045580 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PIN, 1.75 KB FLASH, 128 RAM, 16 I/O
70045580
18 PIN, 1.75 KB FLASH, 128 RAM, 16 I/O 70045580
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Allied Electronics, Inc.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F818-I/SO 6230493P 8895291 PIC16F818-I/SO-ND 026774-PIC16F818-I/SO PIC16F818-I/SO PIC16F818-I/SO PIC16F818-I/SO PIC16F818-I/SO 70045580
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F818-I/SO 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 18 PIN, 1.75 KB FLASH, 128 RAM, 16 I/O
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 1.75 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM 0.1280 KB 1.75 KB 1.79 KB 1.75 KB 128 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH EEPROM; Flash
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
8-bit 8BIT Embedded Microcontroller MCU - 685-C505CALMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 1.25 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers