PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP
IC MCU 8BIT 1.75KB FLASH 18DIP
IC MCU 8BIT 1.75KB FLASH 18DIP
8-bit Microcontrollers - MCU 1.75 KB 128RAM 16I/O
IC MCU 8BIT 1.75KB FLASH 18DIP
| Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F818-I/PTSL | 536-PIC16F818-I/PTSL | PIC16F818-I/PTSL | PIC16F818-I/PTSL | PIC16F818-I/PTSL |
| Product Name | Microcontrollers | IC MCU 8BIT 1.75KB FLASH 18DIP | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | |||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | ||
| I/O Ports | 16 |