Microchip Technology, Inc. Microcontrollers PIC16F818-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F818-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F818-I/P-ND
Microcontrollers PIC16F818-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F818-I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F818-I/P
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F818-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F818-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F818-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F818-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 6230471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230471
Microcontrollers 6230471
Microcontroller,PIC1 6F818-I/P 20MHz

Microcontroller,PIC16F818-I/P 20MHz

Supplier's Site
Microcontrollers - 8895297 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895297
Microcontrollers 8895297
Microcontroller,PIC1 6F818-I/P 20MHz

Microcontroller,PIC16F818-I/P 20MHz

Supplier's Site
Microcontrollers - 6230471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230471P
Microcontrollers 6230471P
Microcontroller,PIC1 6F818-I/P 20MHz

Microcontroller,PIC16F818-I/P 20MHz

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F818-I/P - 1238019-PIC16F818-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F818-I/P
1238019-PIC16F818-I/P
Embedded - Embedded - Microcontrollers - PIC16F818-I/P 1238019-PIC16F818-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1238019-PIC16F818-I/ P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 128 x 8 Data Converters: A/D 5x10b Oscillator Type: Internal Supply Voltage: 4 V ~ 5.5 V Family Name: PIC16F818 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16F818T-I/MLG; PIC16F818-I/MLG; Introduction Date: November 21, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 1238019-PIC16F818-I/P
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F818
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16F818T-I/MLG; PIC16F818-I/MLG;
Introduction Date: November 21, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F818-I/P
8-bit Microcontrollers - MCU PIC16F818-I/P
8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp PDIP18

8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp PDIP18

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F818-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F818-I/P
Embedded - Microcontrollers PIC16F818-I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F818-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F818-I/P
Microcontrollers PIC16F818-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F818-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F818-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F818-I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site
Microcontrollers - PIC16F818-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F818-I/P
Microcontrollers PIC16F818-I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 89C2858 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
89C2858
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 89C2858
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F8XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F818-I/P-ND 685-PIC16F818-I/P 6230471 6230471P 1238019-PIC16F818-I/P PIC16F818-I/P PIC16F818-I/P PIC16F818-I/P PIC16F818-I/P PIC16F818-I/P 89C2858
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F818-I/P 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 5x10b
RAM 0.1280 KB 0.1280 KB 1.75 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 1.75 KB 0.1280 KB 1.79 KB 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details