PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 28-QFN (6x6)
Manufacturer: Microchip Technology
Win Source Part Number: 1238018-PIC16F818-I/
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 128 x 8
Data Converters: A/D 5x10b
Oscillator Type: Internal
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F818
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC16F818-I/SS; PIC16F818T-I/SS; PIC16F818T-I/SOG;
Introduction Date: November 21, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 1.75KB FLASH 28QFN Product overview: PIC16F818-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F818-I/ML can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.75KB FLASH 28QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 1.75KB FLASH 28QFN
8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ind Temp QFN28
MCU, 8BIT, PIC16, 20MHZ, QFN-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:QFN; No. of I/O s:16I/O s; Supply Voltage Min:4V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F818-I/ML-ND | 1238018-PIC16F818-I/ML | 685-PIC16F818-I/ML | PIC16F818-I/ML | PIC16F818-I/ML | PIC16F818-I/ML | PIC16F818-I/ML | 59K0249 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F818-I/ML | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Mcu, 8Bit, Pic16, 20Mhz, Qfn-28; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 5x10b | |||||||
| RAM | 0.1280 KB | 1.75 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||
| ROM | 1.75 KB | 128 KB | 0.1280 KB |