The PIC16F818-E/SO is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring 1.75KB of Flash program memory and 128 bytes of EEPROM data memory. It operates at a maximum clock speed of 20MHz and supports a wide voltage range from 2.0V to 5.5V, making it suitable for industrial applications. The device includes 16 I/O pins with individual direction control and supports various low-power modes, achieving a current consumption as low as 0.2 µA in sleep mode. Key features include an enhanced Flash memory with a typical endurance of 100,000 erase/write cycles, a 10-bit, 5-channel Analog-to-Digital Converter (ADC), and multiple timers (Timer0, Timer1, and Timer2) for various timing applications. The microcontroller also supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging, facilitating easy development and debugging processes. Additionally, it has a Synchronous Serial Port (SSP) that supports both SPI and I²C communication protocols. This combination of features makes the PIC16F818-E/SO a versatile choice for a range of embedded applications.
IC MCU 8BIT 1.75KB FLASH 18SOIC Product overview: PIC16F818-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F818-E/SO can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 045848-PIC16F818-E/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Data Converters: A/D 5x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-SOIC
8-bit Microcontrollers - MCU 1.75KB 128RAM 16 I/O Ext Temp SOIC18
IC MCU 8BIT 1.75KB FLASH 18SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F818-E/SO | PIC16F818-E/SO-ND | 045848-PIC16F818-E/SO | PIC16F818-E/SO | PIC16F818-E/SO | PIC16F818-E/SO |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F818-E/SO | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |
| RAM | 0.1280 KB | 0.1280 KB | 1.75 KB | 0.1280 KB | 128 KB | |
| ROM | 0.1280 KB | 1.75 KB | 128 KB | |||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH |