Microchip Technology, Inc. Microcontrollers PIC16F785T-I/ML

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F785T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F785T-I/MLDKR-ND
Microcontrollers PIC16F785T-I/MLDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F785T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F785T-I/MLTR-ND
Microcontrollers PIC16F785T-I/MLTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F785T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F785T-I/MLCT-ND
Microcontrollers PIC16F785T-I/MLCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F785T-I/ML
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F785T-I/ML
IC MCU 8BIT 3.5KB FLASH 20QFN Product overview: PIC16F785T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F785T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 20QFN Product overview: PIC16F785T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F785T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1264440-PIC16F785T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1264440-PIC16F785T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1264440-PIC16F785T-I/ML
Win Source Part Number: 1264440-PIC16F785T-I /ML Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 16F Core Processor: PIC Speed: 20MHz Package: Tape & Reel Standard Package: 3,300 Mounting: SMD (SMT) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 128 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Package / Case: 20-VFQFN Exposed Pad Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2V ~ 5.5V ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Other Names: PIC16F785T-I/ML,PIC1 6F785T-I/MLTR,PIC16F 785T-I/MLCT,PIC16F78 5T-I/MLDKR Base Product Number: PIC16F785

Win Source Part Number: 1264440-PIC16F785T-I/ML
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tape & Reel
Standard Package: 3,300
Mounting: SMD (SMT)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 5.5V
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F785T-I/ML,PIC16F785T-I/MLTR,PIC16F785T-I/MLCT,PIC16F785T-I/MLDKR
Base Product Number: PIC16F785

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F785T-I/ML
8-bit Microcontrollers - MCU PIC16F785T-I/ML
8-bit Microcontrollers - MCU 3.5 KB 128 RAM 18I/O

8-bit Microcontrollers - MCU 3.5 KB 128 RAM 18I/O

Buy Now Datasheet
Microcontrollers - PIC16F785T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F785T-I/ML
Microcontrollers PIC16F785T-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F785T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F785T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F785T-I/ML
IC MCU 8BIT 3.5KB FLASH 20QFN

IC MCU 8BIT 3.5KB FLASH 20QFN

Supplier's Site
Microcontrollers - PIC16F785T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F785T-I/ML
Microcontrollers PIC16F785T-I/ML
IC MCU 8BIT 3.5KB FLASH 20QFN

IC MCU 8BIT 3.5KB FLASH 20QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F785T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F785T-I/ML
Embedded - Microcontrollers PIC16F785T-I/ML
IC MCU 8BIT 3.5KB FLASH 20QFN

IC MCU 8BIT 3.5KB FLASH 20QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F785T-I/MLDKR-ND 685-PIC16F785T-I/ML 1264440-PIC16F785T-I/ML PIC16F785T-I/ML PIC16F785T-I/ML PIC16F785T-I/ML PIC16F785T-I/ML PIC16F785T-I/ML
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 32 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 14x10b
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHZ Embedded Microcontroller MCU - 879-CC1111F16RSPR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 2.05 KB
Package Type Other; QFN
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Embedded - Embedded - Microcontrollers - C505CA4EMCAFXQMA1 - 793839-C505CA4EMCAFXQMA1 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 32 KB
View Details
7 suppliers