Manufacturer: Microchip Technology
Win Source Part Number: 1238015-PIC16F785-I/
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC16F785-I/SS; PIC16F785 - I/P; PIC16F785 - I/SO; PIC16F785T-I/SO;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
IC MCU 8BIT 3.5KB FLASH 20SOIC Product overview: PIC16F785-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F785-I/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 20SOIC
IC MCU 8BIT 3.5KB FLASH 20SOIC
IC MCU 8BIT 3.5KB FLASH 20SOIC
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-20; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:3.5KB; No. of Pins:20Pins; IC Case / Package:SOIC RoHS Compliant: Yes
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238015-PIC16F785-I/SO | PIC16F785-I/SO-ND | 685-PIC16F785-I/SO | PIC16F785-I/SO | PIC16F785-I/SO | PIC16F785-I/SO | 56J7567 | PIC16F785-I/SO | PIC16F785-I/SO |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F785-I/SO | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-20; Product Range Microchip | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| Bits | Other; A/D 14x10b | ||||||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | 0.1280 KB | ||||
| ROM | 3.5 KB | 0.2560 KB |