The PIC16F785-E/SS is a 20-pin, flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz with a 200 ns instruction cycle. It supports a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature applications, with a temperature range of -40°C to +85°C. This microcontroller includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 32 kHz. It features multiple power-saving modes, including a sleep mode with a typical standby current of 30 nA at 2.0V. The device also incorporates a variety of peripherals, such as dual high-speed comparators, dual operational amplifiers, a 10-bit A/D converter with 14 channels, and a two-phase asynchronous feedback PWM module. The PIC16F785-E/SS is designed with robust code protection features and high-endurance flash and EEPROM cells, providing 100,000 write cycles for flash and 1,000,000 for EEPROM, with data retention exceeding 40 years. It also includes multiple timers, an enhanced watchdog timer, and supports in-circuit serial programming (ICSP). This microcontroller is suitable for applications requiring efficient processing, low power consumption, and a range of integrated features.
Manufacturer: Microchip Technology
Win Source Part Number: 089839-PIC16F785-E/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 17
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16F785-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F785-E/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O
IC MCU 8BIT 3.5KB FLASH 20SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
IC MCU 8BIT 3.5KB FLASH 20SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 089839-PIC16F785-E/SS | 685-PIC16F785-E/SS | PIC16F785-E/SS-ND | PIC16F785-E/SS | PIC16F785-E/SS | PIC16F785-E/SS | PIC16F785-E/SS | PIC16F785-E/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F785-E/SS | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | Active | |||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 3.5 KB | 0.1280 KB | 0.1280 KB | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 256 KB | 0.2560 KB | 3.5 KB |