The PIC16F785-E/SO is a 20-pin, flash-based, 8-bit CMOS microcontroller designed for a variety of embedded applications. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The microcontroller supports a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature ranges from -40°C to +125°C. Key features include a precision internal oscillator, power-saving sleep mode, and multiple reset options such as power-on reset and brown-out reset. The device is equipped with dual high-speed comparators, dual operational amplifiers, and a 10-bit A/D converter with 14 channels. It also includes a two-phase asynchronous feedback PWM module, multiple timers, and a watchdog timer with low power consumption characteristics. The PIC16F785-E/SO offers high endurance for flash and EEPROM memory, with write endurance ratings of 100,000 and 1,000,000 cycles respectively, and data retention exceeding 40 years. It supports in-circuit serial programming and features 17 I/O pins, making it versatile for various applications. This microcontroller is ideal for projects requiring efficient processing, low power consumption, and robust performance in demanding environments.
8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O
IC MCU 8BIT 3.5KB FLASH 20SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC
IC MCU 8BIT 3.5KB FLASH 20SOIC
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F785-E/SO | PIC16F785-E/SO | PIC16F785-E/SO | PIC16F785-E/SO |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.1280 KB | 128 KB | ||
| I/O Ports | 17 |