The PIC16F785-E/P is a 20-pin, flash-based, 8-bit CMOS microcontroller designed for high-performance applications. It features a RISC CPU architecture with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The microcontroller supports a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial and extended temperature ranges. Key features include a precision internal oscillator, power-saving sleep mode, and various reset options such as power-on reset and brown-out reset. The device is equipped with dual high-speed comparators, dual operational amplifiers, and a 10-bit A/D converter with 14 channels. It also includes multiple timers and a two-phase asynchronous feedback PWM module, making it versatile for various applications. The PIC16F785-E/P offers low power consumption, with standby current as low as 30 nA and operating current of 8.5 OºA at 32 kHz. It has a high-endurance flash memory with a write endurance of 100,000 cycles and EEPROM endurance of 1,000,000 cycles. The microcontroller supports in-circuit serial programming and features programmable code protection, enhancing security for sensitive applications.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
IC MCU 8BIT 3.5KB FLASH 20DIP
IC MCU 8BIT 3.5KB FLASH 20DIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
8-bit Microcontrollers - MCU 14KB 368 RAM 33 I/O
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F785-E/P-ND | PIC16F785-E/P | PIC16F785-E/P | PIC16F785-E/P | PIC16F785-E/P |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 14x10b | ||||
| RAM | 0.1280 KB | 128 KB | 0.1280 KB | ||
| ROM | 3.5 KB |