8bit MCU 14 KB Flash, 368 RAM, 25 I/O
8bit MCU 14 KB Flash, 368 RAM, 25 I/O
8bit MCU 14 KB Flash, 368 RAM, 25 I/O
Manufacturer: Microchip Technology
Win Source Part Number: 045847-PIC16F767-I/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 368 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP Product overview: PIC16F767-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F767-I/SP can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB FLASH 28SPDIP
IC MCU 8BIT 14KB FLASH 28SPDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:DIP; No. of I/O s:25I/O s; MSL:- RoHS Compliant: Yes
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 14 KB, 368 Byte, 28, DIP RoHS Compliant: Yes
8-bit Microcontrollers - MCU 14KB 368 RAM 25 I/O
IC MCU 8BIT 14KB FLASH 28SPDIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SPDIP
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 2647993P | 045847-PIC16F767-I/SP | PIC16F767-I/SP-ND | 685-PIC16F767-I/SP | PIC16F767-I/SP | PIC16F767-I/SP | 61H5189 | 34M7994 | PIC16F767-I/SP | PIC16F767-I/SP | PIC16F767-I/SP |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F767-I/SP | Microcontrollers | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip | 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 14 Kb, 368 Byte, 28, Dip Rohs Compliant Microchip | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| ROM | 14 KB | 14 KB | 0.3680 KB | ||||||||
| Package Type | CDIP; PDIP; Other; SPDIP | CDIP; Other; 28-SPDIP | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | Other; Tube | CDIP; Other; 28-DIP (0.300\", 7.62mm) | CDIP; Other; DIP | CDIP; Other; 28-DIP (0.300", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) | |||
| Pin Count | 28 | 28 | 28 | ||||||||
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Life Cycle Stage | Active | Active | Active |