Microchip Technology, Inc. Microcontrollers PIC16F767-I/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F767-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F767-I/SO-ND
Microcontrollers PIC16F767-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F767-I/SO - 061797-PIC16F767-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F767-I/SO
061797-PIC16F767-I/SO
Embedded - Embedded - Microcontrollers - PIC16F767-I/SO 061797-PIC16F767-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 061797-PIC16F767-I/S O Packaging: Tube/Rail Core Processor: PIC Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 11x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061797-PIC16F767-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 11x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 368 x 8
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F767-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F767-I/SO
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F767-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F767-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F767-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F767-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F767-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F767-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F767-I/SO
Embedded - Microcontrollers PIC16F767-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F767-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F767-I/SO
Microcontrollers PIC16F767-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip - 61H5188 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip
61H5188
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip 61H5188
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:14KB; RAM Memory Size:368Byte; No. of Pins:28Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F767-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F767-I/SO
Microcontrollers PIC16F767-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F767-I/SO
8-bit Microcontrollers - MCU PIC16F767-I/SO
8-bit Microcontrollers - MCU 14KB 368 RAM 25 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 25 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F767-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F767-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F767-I/SO
IC MCU 8BIT 14KB FLASH 28SOIC

IC MCU 8BIT 14KB FLASH 28SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F767-I/SO-ND 061797-PIC16F767-I/SO 685-PIC16F767-I/SO PIC16F767-I/SO PIC16F767-I/SO 61H5188 PIC16F767-I/SO PIC16F767-I/SO PIC16F767-I/SO
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F767-I/SO 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 11x10b
RAM 0.3680 KB 14 KB 0.3680 KB 0.3680 KB 0.3680 KB 0.3680 KB 368 KB
ROM 14 KB 0.3680 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505L4EMCCFXUMA1 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers