Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F76-I/ML PIC16F76-I/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1088496-PIC16F76-I/M L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1088496-PIC16F76-I/M L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F76-I/ML - 1088496-PIC16F76-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F76-I/ML
1088496-PIC16F76-I/ML
Embedded - Embedded - Microcontrollers - PIC16F76-I/ML 1088496-PIC16F76-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1088496-PIC16F76-I/M L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-QFN (6x6) Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 368 x 8 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1088496-PIC16F76-I/ML
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-QFN (6x6)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 368 x 8
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F76-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F76-I/ML-ND
Microcontrollers PIC16F76-I/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F76-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F76-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F76-I/ML
IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F76-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F76-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F76-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F76-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F76-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F76-I/ML
Embedded - Microcontrollers PIC16F76-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F76-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F76-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F76-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site
Microcontrollers - PIC16F76-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F76-I/ML
Microcontrollers PIC16F76-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
MCU 8-bit PIC16 PIC RISC 14KB Flash 5V 28-Pin QFN EP Tube - 536-PIC16F76-I/ML - Utmel Electronic Limited
Hong Kong, China
MCU 8-bit PIC16 PIC RISC 14KB Flash 5V 28-Pin QFN EP Tube
536-PIC16F76-I/ML
MCU 8-bit PIC16 PIC RISC 14KB Flash 5V 28-Pin QFN EP Tube 536-PIC16F76-I/ML
MCU 8-bit PIC16 PIC RISC 14KB Flash 5V 28-Pin QFN EP Tube

MCU 8-bit PIC16 PIC RISC 14KB Flash 5V 28-Pin QFN EP Tube

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F76-I/ML
8-bit Microcontrollers - MCU PIC16F76-I/ML
8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

8-bit Microcontrollers - MCU 14KB 368 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1088496-PIC16F76-I/ML PIC16F76-I/ML-ND 685-PIC16F76-I/ML PIC16F76-I/ML PIC16F76-I/ML PIC16F76-I/ML 536-PIC16F76-I/ML PIC16F76-I/ML
Product Name Embedded - Embedded - Microcontrollers - PIC16F76-I/ML Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers MCU 8-bit PIC16 PIC RISC 14KB Flash 5V 28-Pin QFN EP Tube 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 14 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB 0.3680 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash
Unlock Full Specs
to access all available technical data

Similar Products

 - C167CSL40MCABXQLA2 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
Embedded - Microcontrollers - ADUC7025BCPZ32 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details