Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F76-E/ML PIC16F76-E/ML

Description
Manufacturer: Microchip Technology Win Source Part Number: 1238012-PIC16F76-E/M L Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 368 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC16F76 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC16F76-E/SSG; PIC16F76T-E/SOG; PIC16F76T-E/SSG; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1238012-PIC16F76-E/M L Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 368 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC16F76 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC16F76-E/SSG; PIC16F76T-E/SOG; PIC16F76T-E/SSG; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F76-E/ML - 1238012-PIC16F76-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F76-E/ML
1238012-PIC16F76-E/ML
Embedded - Embedded - Microcontrollers - PIC16F76-E/ML 1238012-PIC16F76-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 1238012-PIC16F76-E/M L Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Core Processor: PIC Speed: 20MHz Package: 28-VQFN Exposed Pad Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 368 x 8 Data Converters: A/D 5x8b Oscillator Type: External Supply Voltage: 4 V ~ 5.5 V Part Status: Obsolete(EOL) Family Name: PIC16F76 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 28-QFN (6x6) Alternative Parts (Cross-Reference): PIC16F76-E/SSG; PIC16F76T-E/SOG; PIC16F76T-E/SSG; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1238012-PIC16F76-E/ML
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 368 x 8
Data Converters: A/D 5x8b
Oscillator Type: External
Supply Voltage: 4 V ~ 5.5 V
Part Status: Obsolete(EOL)
Family Name: PIC16F76
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC16F76-E/SSG; PIC16F76T-E/SOG; PIC16F76T-E/SSG;
Introduction Date: March 02, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit Embedded Microcontroller MCU - 685-PIC16F76-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-PIC16F76-E/ML
8-bit Embedded Microcontroller MCU 685-PIC16F76-E/ML
28/40-pin, 8-bit CMOS FLASH Microcontrollers Product overview: PIC16F76-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F76-E/ML can be used for catalog matching and distributor lookup.

28/40-pin, 8-bit CMOS FLASH Microcontrollers Product overview: PIC16F76-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F76-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F76-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F76-E/ML
Embedded - Microcontrollers PIC16F76-E/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet
Microcontrollers - PIC16F76-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F76-E/ML
Microcontrollers PIC16F76-E/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1238012-PIC16F76-E/ML 685-PIC16F76-E/ML PIC16F76-E/ML PIC16F76-E/ML
Product Name Embedded - Embedded - Microcontrollers - PIC16F76-E/ML 8-bit Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz
RAM 14 KB 0.3680 KB 0.3680 KB
ROM Type Flash; FLASH
Supply Voltage 4 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N9 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details