Microchip Technology, Inc. Newer Device Available PIC16F1703 PIC16F753

Description
For product comparison, please consider: PIC16F1703 Additional Features Flash Program Memory with self read/write capability Mid-Range Core, Internal 8MHz oscillator 1 x Op Amp 2 x High Speed Analog Comparators (50nS) 1 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference, 1 x Dual Range 9-bit Digital-to-Analog Converter (DAC) Complementary Output Generator (COG): Complementary Waveforms from selectable sources Watchdog Timer (WDT) Power-On/Off-Reset, Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) High Current Source/Sink: 2 pins with 50 mA I/O, 9 pins with 25 mA I/O High Voltage PIC16HV753 variant (2.0V – user defined) with internal shunt regulator Wide Operation Voltage Variant ‘F’ (2.0V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet
Description
For product comparison, please consider: PIC16F1703 Additional Features Flash Program Memory with self read/write capability Mid-Range Core, Internal 8MHz oscillator 1 x Op Amp 2 x High Speed Analog Comparators (50nS) 1 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference, 1 x Dual Range 9-bit Digital-to-Analog Converter (DAC) Complementary Output Generator (COG): Complementary Waveforms from selectable sources Watchdog Timer (WDT) Power-On/Off-Reset, Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) High Current Source/Sink: 2 pins with 50 mA I/O, 9 pins with 25 mA I/O High Voltage PIC16HV753 variant (2.0V – user defined) with internal shunt regulator Wide Operation Voltage Variant ‘F’ (2.0V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F1703 - PIC16F753 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F1703
PIC16F753
Newer Device Available PIC16F1703 PIC16F753
For product comparison, please consider: PIC16F1703 Additional Features Flash Program Memory with self read/write capability Mid-Range Core, Internal 8MHz oscillator 1 x Op Amp 2 x High Speed Analog Comparators (50nS) 1 x Capture-Compare-PWM (CCP) 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference, 1 x Dual Range 9-bit Digital-to-Analog Converter (DAC) Complementary Output Generator (COG): Complementary Waveforms from selectable sources Watchdog Timer (WDT) Power-On/Off-Reset, Brown-Out Reset (BOR) In Circuit Serial Programming (ICSP) High Current Source/Sink: 2 pins with 50 mA I/O, 9 pins with 25 mA I/O High Voltage PIC16HV753 variant (2.0V – user defined) with internal shunt regulator Wide Operation Voltage Variant ‘F’ (2.0V – 5.5V) eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)

For product comparison, please consider: PIC16F1703

Additional Features

    • Flash Program Memory with self read/write capability
    • Mid-Range Core, Internal 8MHz oscillator
    • 1 x Op Amp
    • 2 x High Speed Analog Comparators (50nS)
    • 1 x Capture-Compare-PWM (CCP)
    • 8 x 10-bit Analog-to-Digital Converter (ADC) with voltage reference,
    • 1 x Dual Range 9-bit Digital-to-Analog Converter (DAC)
    • Complementary Output Generator (COG): Complementary Waveforms from selectable sources
    • Watchdog Timer (WDT)
    • Power-On/Off-Reset, Brown-Out Reset (BOR)
    • In Circuit Serial Programming (ICSP)
    • High Current Source/Sink: 2 pins with 50 mA I/O, 9 pins with 25 mA I/O
    • High Voltage PIC16HV753 variant (2.0V – user defined) with internal shunt regulator
    • Wide Operation Voltage Variant ‘F’ (2.0V – 5.5V)
    • eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F753
Product Name Newer Device Available PIC16F1703
Bits Other; 10-bit
Number 8
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 879-BCM4334WKUBGT - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2S, SPI, UART
Package Type Other; Reel - TR
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details