Microchip Technology, Inc. Microcontrollers PIC16F753-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F753-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F753-I/P-ND
Microcontrollers PIC16F753-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F753-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F753-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F753-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP Product overview: PIC16F753-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F753-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14DIP Product overview: PIC16F753-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F753-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322443-PIC16F753-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322443-PIC16F753-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322443-PIC16F753-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1322443-PIC16F753-I/ P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 30 Mounting: Through Hole Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b; D/A 1x9b Oscillator Type: Internal Supplier Device Package: 14-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 14-DIP (0.300", 7.62mm) ECCN: 3A991A2 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F753 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322443-PIC16F753-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 30
Mounting: Through Hole
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b; D/A 1x9b
Oscillator Type: Internal
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 14-DIP (0.300", 7.62mm)
ECCN: 3A991A2
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F753
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F753-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F753-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F753-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site
Embedded - Microcontrollers - PIC16F753-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F753-I/P
Embedded - Microcontrollers PIC16F753-I/P
IC MCU 8BIT 3.5KB FLASH 14DIP

IC MCU 8BIT 3.5KB FLASH 14DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16F, 20Mhz, Dip-14; Product Range Microchip - 70W0224 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16F, 20Mhz, Dip-14; Product Range Microchip
70W0224
Microcontroller Mcu, 8 Bit, Pic16F, 20Mhz, Dip-14; Product Range Microchip 70W0224
MICROCONTROLLER MCU, 8 BIT, PIC16F, 20MHZ, DIP-14; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:DIP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16F, 20MHZ, DIP-14; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:14Pins; MCU Case Style:DIP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F753-I/P
8-bit Microcontrollers - MCU PIC16F753-I/P
8-bit Microcontrollers - MCU 35KB Flsh 128 R 8MHz Int Osc 9-bit DAC

8-bit Microcontrollers - MCU 35KB Flsh 128 R 8MHz Int Osc 9-bit DAC

Buy Now Datasheet
Microcontrollers - PIC16F753-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F753-I/P
Microcontrollers PIC16F753-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F753-I/P-ND 685-PIC16F753-I/P 1322443-PIC16F753-I/P PIC16F753-I/P PIC16F753-I/P 70W0224 PIC16F753-I/P PIC16F753-I/P
Product Name Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16F, 20Mhz, Dip-14; Product Range Microchip 8-bit Microcontrollers - MCU Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 8 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b; D/A 1x9b
RAM 0.1280 KB 0.1280 KB 3.5 KB 128 KB 0.1280 KB 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 40060873 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
RF and Wireless - RF Transceiver ICs - CC1110F8RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details