PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC
IC MCU 8BIT 3.5KB FLASH 14SOIC
IC MCU 8BIT 3.5KB FLASH 14SOIC
8-bit Microcontrollers - MCU 35KB Flsh 128 R 8MHz Int Osc 9-bit DAC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F753-E/SL-ND | PIC16F753-E/SL | PIC16F753-E/SL | PIC16F753-E/SL | PIC16F753-E/SL |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b; D/A 1x9b | ||||
| RAM | 0.1280 KB | 0.1280 KB | 128 KB | ||
| ROM | 3.5 KB |