PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; ADC Channels:8 RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 44PLCC
IC MCU 8BIT 7KB FLASH 44PLCC
IC MCU 8BIT 7KB FLASH 44PLCC
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F74T-I/LCT-ND | PIC16F74T-I/L | 28C7566 | PIC16F74T-I/L | PIC16F74T-I/L | PIC16F74T-I/L | PIC16F74T-I/L |
| Product Name | Microcontrollers | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | ||||||
| RAM | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 192 KB | ||
| ROM | 7 KB |