Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F747-I/P

Description
IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F747-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F747-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F747-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F747-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F747-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F747-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F747-I/P
IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F747-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F747-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 40DIP Product overview: PIC16F747-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F747-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1321999-PIC16F747-I/P - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1321999-PIC16F747-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers 1321999-PIC16F747-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1321999-PIC16F747-I/ P Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 10 Mounting: Through Hole Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 36 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH RAM Size: 368 x 8 Data Converters: A/D 14x10b Oscillator Type: Internal Supplier Device Package: 40-PDIP Temperature Range - Operating: -40°C ~ 85°C Case / Package: 40-DIP (0.600", 15.24mm) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F747IP,PIC16F74 7-I/P-NDR Base Product Number: PIC16F747 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321999-PIC16F747-I/P
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 10
Mounting: Through Hole
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 36
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 368 x 8
Data Converters: A/D 14x10b
Oscillator Type: Internal
Supplier Device Package: 40-PDIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 40-DIP (0.600", 15.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 4V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F747IP,PIC16F747-I/P-NDR
Base Product Number: PIC16F747
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16F747-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F747-I/P-ND
Microcontrollers PIC16F747-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP

Buy Now Datasheet
Microcontrollers - PIC16F747-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F747-I/P
Microcontrollers PIC16F747-I/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip - 61H5183 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip
61H5183
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 61H5183
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-40; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:368Byte; No. of Pins:40Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F747-I/P
8-bit Microcontrollers - MCU PIC16F747-I/P
8-bit Microcontrollers - MCU 7KB 368 RAM 36 I/O

8-bit Microcontrollers - MCU 7KB 368 RAM 36 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F747-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F747-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F747-I/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site
Microcontrollers - PIC16F747-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F747-I/P
Microcontrollers PIC16F747-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F747-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F747-I/P
Embedded - Microcontrollers PIC16F747-I/P
IC MCU 8BIT 7KB FLASH 40DIP

IC MCU 8BIT 7KB FLASH 40DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F747-I/P 1321999-PIC16F747-I/P PIC16F747-I/P-ND PIC16F747-I/P 61H5183 PIC16F747-I/P PIC16F747-I/P PIC16F747-I/P PIC16F747-I/P
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40; Product Range Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.3680 KB 7 KB 0.3680 KB 0.3680 KB 0.3680 KB 368 KB 0.3680 KB
ROM 0.3680 KB 7 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F64RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers