The PIC16F747-E/P is an 8-bit microcontroller from Quarktwin Technology Ltd. designed for a variety of applications. It operates at a maximum frequency of 20 MHz and features 7KB of FLASH memory, which is organized as 4K x 14 bits. The device is housed in a 40-pin PDIP package, making it suitable for prototyping and integration into various electronic systems. This microcontroller supports a wide operating voltage range from 2.0V to 5.5V, allowing flexibility in power supply options. It is equipped with multiple I/O pins and supports both internal and external clocking, enhancing its adaptability for different project requirements. The PIC16F747-E/P is part of the PICmicro family, known for its reliability and performance in embedded applications. Engineers considering this microcontroller should evaluate its specifications against their project needs, particularly in terms of processing speed, memory requirements, and power supply compatibility.
8-bit Microcontrollers - MCU 7 KB 368 RAM 36I/O
IC MCU 8BIT 7KB FLASH 40DIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 40-PDIP
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F747-E/P | PIC16F747-E/P | PIC16F747-E/P |
| Product Name | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | ||
| Clock Speed | 20 MHz | ||
| RAM | 0.3680 KB |