PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
Manufacturer: Microchip Technology
Win Source Part Number: 088967-PIC16F74-I/L
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 33
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
IC MCU 8BIT 7KB FLASH 44PLCC Product overview: PIC16F74-I/L from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F74-I/L can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 44-PLCC (16.59x16.59)
IC MCU 8BIT 7KB FLASH 44PLCC
IC MCU 8BIT 7KB FLASH 44PLCC
8-bit Microcontrollers - MCU 7KB 192 RAM 33 I/O
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, PLCC-44; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:44Pins; MCU Case Style:LCC; No. of I/O s:33I/O s; No. of Timers:3RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F74-I/L-ND | 088967-PIC16F74-I/L | 685-PIC16F74-I/L | PIC16F74-I/L | PIC16F74-I/L | PIC16F74-I/L | PIC16F74-I/L | 28C7563 |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F74-I/L | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Plcc-44; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||||
| RAM | 0.1920 KB | 7 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | 0.1920 KB | ||
| ROM | 7 KB | 0.1920 KB |