Microchip Technology, Inc. 8-bit 8BIT 7KB Embedded Microcontroller MCU PIC16F73T-I/SS

Description
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F73T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F73T-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F73T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F73T-I/SS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F73T-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F73T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F73T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F73T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SSOP Product overview: PIC16F73T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F73T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F73T-I/SS - 061796-PIC16F73T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F73T-I/SS
061796-PIC16F73T-I/SS
Embedded - Embedded - Microcontrollers - PIC16F73T-I/SS 061796-PIC16F73T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 061796-PIC16F73T-I/S S Packaging: Reel - TR Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Family Name: PIC16F73 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): CY7C60323-PVXCT; CY7C64215-28PVXIT; CY7C64215-28PVXC; CY7C64215-28PVXI; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: Thailand, Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 061796-PIC16F73T-I/SS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Oscillator Type: External
Family Name: PIC16F73
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Alternative Parts (Cross-Reference): CY7C60323-PVXCT; CY7C64215-28PVXIT; CY7C64215-28PVXC; CY7C64215-28PVXI;
Introduction Date: March 02, 2001
ECCN: EAR99
Country of Origin: Thailand, Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F73T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F73T-I/SSTR-ND
Microcontrollers PIC16F73T-I/SSTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F73T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F73T-I/SSCT-ND
Microcontrollers PIC16F73T-I/SSCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F73T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F73T-I/SSDKR-ND
Microcontrollers PIC16F73T-I/SSDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F73T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F73T-I/SS
Microcontrollers PIC16F73T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip - 28C7562 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip
28C7562
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip 28C7562
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F73T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F73T-I/SS
Microcontrollers PIC16F73T-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F73T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F73T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F73T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F73T-I/SS
Embedded - Microcontrollers PIC16F73T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F73T-I/SS
8-bit Microcontrollers - MCU PIC16F73T-I/SS
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F73T-I/SS 061796-PIC16F73T-I/SS PIC16F73T-I/SSTR-ND PIC16F73T-I/SS 28C7562 PIC16F73T-I/SS PIC16F73T-I/SS PIC16F73T-I/SS PIC16F73T-I/SS
Product Name 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F73T-I/SS Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB
ROM 0.1920 KB 7 KB
ROM Type Flash; Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C01835300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
RF and Wireless - RF Transceiver ICs - CC1111F8RSPG3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details