Manufacturer: Microchip Technology
Win Source Part Number: 791984-PIC16F737-I/M
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 28-VQFN Exposed Pad
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
RAM Size: 368 x 8
Data Converters: A/D 11x10b
Oscillator Type: Internal
Supply Voltage: 4 V ~ 5.5 V
Family Name: PIC16F737
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-QFN (6x6)
Alternative Parts (Cross-Reference): PIC16F737T-I/SSG; PIC16F737T-I/SOG; PIC16F737-I/SOG; PIC16F737-I/SO;
Introduction Date: November 07, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F737-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F737-I/ML can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN
IC MCU 8BIT 7KB FLASH 28QFN
8-bit Microcontrollers - MCU 7KB 368 RAM 25 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 791984-PIC16F737-I/ML | 685-PIC16F737-I/ML | PIC16F737-I/ML-ND | PIC16F737-I/ML | PIC16F737-I/ML | PIC16F737-I/ML | PIC16F737-I/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F737-I/ML | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 7 KB | 0.3680 KB | 0.3680 KB | 368 KB | 0.3680 KB | ||
| ROM Type | Flash; FLASH | Flash; Flash | Flash | Flash; FLASH | |||
| Supply Voltage | 4 to 5.5 volts | 4 to 5.5 volts | 4 to 5.5 volts | 5.5 volts |