Microchip Technology, Inc. Microcontrollers PIC16F73-I/SP

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F73-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F73-I/SP-ND
Microcontrollers PIC16F73-I/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F73-I/SP - 037571-PIC16F73-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F73-I/SP
037571-PIC16F73-I/SP
Embedded - Embedded - Microcontrollers - PIC16F73-I/SP 037571-PIC16F73-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 037571-PIC16F73-I/SP Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Family Name: PIC16F73 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 192 x 8 Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F73-I/MLG; Introduction Date: March 02, 2001 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 037571-PIC16F73-I/SP
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Oscillator Type: External
Family Name: PIC16F73
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 192 x 8
Alternative Parts (Cross-Reference): CY7C64013-PC; CY7C64013C-PXC; PIC16F73-I/MLG;
Introduction Date: March 02, 2001
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F73-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F73-I/SP
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F73-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16F73-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F73-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 28SPDIP Product overview: PIC16F73-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F73-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 4671347 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671347
Microcontrollers 4671347
Microcontroller,PIC1 6F73-I/SP 20MHz

Microcontroller,PIC16F73-I/SP 20MHz

Supplier's Site
Microcontrollers - 4671347P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671347P
Microcontrollers 4671347P
Microcontroller,PIC1 6F73-I/SP 20MHz

Microcontroller,PIC16F73-I/SP 20MHz

Supplier's Site
Microcontrollers - 1654769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654769
Microcontrollers 1654769
Microcontroller,PIC1 6F73-I/SP 20MHz

Microcontroller,PIC16F73-I/SP 20MHz

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F73-I/SP
8-bit Microcontrollers - MCU PIC16F73-I/SP
8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

8-bit Microcontrollers - MCU 7KB 192 RAM 22 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip - 61K3451 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip
61K3451
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip 61K3451
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, NDIP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:192Byte; No. of Pins:28Pins; MCU Case Style:NDIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip - 97K7370 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip
97K7370
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip 97K7370
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 7 KB, 192 Byte, 28, NDIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 7 KB, 192 Byte, 28, NDIP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F73-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F73-I/SP
Embedded - Microcontrollers PIC16F73-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site Datasheet
Microcontrollers - PIC16F73-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F73-I/SP
Microcontrollers PIC16F73-I/SP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SPDIP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F73-I/SP - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F73-I/SP
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F73-I/SP
7KB 4V~5.5V PIC 192Byte 20MHz FLASH 22 DIP-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

7KB 4V~5.5V PIC 192Byte 20MHz FLASH 22 DIP-28-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F73-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F73-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F73-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site
28 PIN, 7 KB FLASH, 192 RAM, 22 I/O - 70045573 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 PIN, 7 KB FLASH, 192 RAM, 22 I/O
70045573
28 PIN, 7 KB FLASH, 192 RAM, 22 I/O 70045573
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16F73-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F73-I/SP
Microcontrollers PIC16F73-I/SP
IC MCU 8BIT 7KB FLASH 28SPDIP

IC MCU 8BIT 7KB FLASH 28SPDIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F73-I/SP-ND 037571-PIC16F73-I/SP 685-PIC16F73-I/SP 4671347 4671347P PIC16F73-I/SP 61K3451 97K7370 PIC16F73-I/SP PIC16F73-I/SP PIC16F73-I/SP PIC16F73-I/SP 70045573 PIC16F73-I/SP
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F73-I/SP 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ndip-28; Product Range Microchip 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 192 Byte, 28, Ndip Rohs Compliant Microchip Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Integrated Circuits (ICs) - Embedded - Microcontrollers 28 PIN, 7 KB FLASH, 192 RAM, 22 I/O Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit 8 Bit; Other; 8bit 8 Bit; 16 Bit
RAM 0.1920 KB 7 KB 0.1920 KB 0.1920 KB 0.1920 KB 0.1920 KB 192 KB 0.1920 KB 0.1920 KB
ROM 7 KB 0.1920 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 384 KB
Package Type Other; TQFN
View Details
Microcontrollers - 296-AM2432BKFGHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers