Microchip Technology, Inc. 8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU PIC16F716-I/P4AP

Description
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin PDIP Tube Product overview: PIC16F716-I/P4AP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F716-I/P4AP can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin PDIP Tube Product overview: PIC16F716-I/P4AP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F716-I/P4AP can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU - 685-PIC16F716-I/P4AP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU
685-PIC16F716-I/P4AP
8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU 685-PIC16F716-I/P4AP
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin PDIP Tube Product overview: PIC16F716-I/P4AP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F716-I/P4AP can be used for catalog matching and distributor lookup.

MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 2.5V/3.3V/5V 18-Pin PDIP Tube Product overview: PIC16F716-I/P4AP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3.5KB, 2.5V, 3.3V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3.5KB, 2.5V, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F716-I/P4AP can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F716-I/P4AP - 1084992-PIC16F716-I/P4AP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F716-I/P4AP
1084992-PIC16F716-I/P4AP
Embedded - Embedded - Microcontrollers - PIC16F716-I/P4AP 1084992-PIC16F716-I/P4AP
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084992-PIC16F716-I/ P4AP Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): PIC16F716-I/P4APPIC1 6F716-IP4AP; PIC16F716IP4AP; Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084992-PIC16F716-I/P4AP
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): PIC16F716-I/P4APPIC16F716-IP4AP; PIC16F716IP4AP;
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
FLASH-Based 8-Bit CMOS Microcontroller, -40C to +85C, 18-PDIP, TUBE - 17512-PIC16F716-I/P4AP - Utmel Electronic Limited
Hong Kong, China
FLASH-Based 8-Bit CMOS Microcontroller, -40C to +85C, 18-PDIP, TUBE
17512-PIC16F716-I/P4AP
FLASH-Based 8-Bit CMOS Microcontroller, -40C to +85C, 18-PDIP, TUBE 17512-PIC16F716-I/P4AP
FLASH-Based 8-Bit CMOS Microcontroller, -40C to +85C, 18-PDIP, TUBE

FLASH-Based 8-Bit CMOS Microcontroller, -40C to +85C, 18-PDIP, TUBE

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F716-I/P4AP 1084992-PIC16F716-I/P4AP 17512-PIC16F716-I/P4AP
Product Name 8-bit 3.5KB 2.5V 3.3V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F716-I/P4AP FLASH-Based 8-Bit CMOS Microcontroller, -40C to +85C, 18-PDIP, TUBE
Data Bus 8 Bit 8 Bit 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers