Microchip Technology, Inc. Newer Device Available PIC16F18344 PIC16F690

Description
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, programmable on-chip voltage reference, and an Enhanced Capture/Compare/PWM (ECCP+) w/dead band delay, auto-shutdown and restart options. For product comparison, please consider: PIC16F18344 Additional Features 4-ch PWM 10-bit 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option EUSART LIN 2.0 Compatible ECCP+ w/ PWM Steering 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch
Request a Quote Datasheet
Description
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, programmable on-chip voltage reference, and an Enhanced Capture/Compare/PWM (ECCP+) w/dead band delay, auto-shutdown and restart options. For product comparison, please consider: PIC16F18344 Additional Features 4-ch PWM 10-bit 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option EUSART LIN 2.0 Compatible ECCP+ w/ PWM Steering 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18344 - PIC16F690 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18344
PIC16F690
Newer Device Available PIC16F18344 PIC16F690
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, programmable on-chip voltage reference, and an Enhanced Capture/Compare/PWM (ECCP+) w/dead band delay, auto-shutdown and restart options. For product comparison, please consider: PIC16F18344 Additional Features 4-ch PWM 10-bit 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option EUSART LIN 2.0 Compatible ECCP+ w/ PWM Steering 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch

The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, programmable on-chip voltage reference, and an Enhanced Capture/Compare/PWM (ECCP+) w/dead band delay, auto-shutdown and restart options.

For product comparison, please consider: PIC16F18344

Additional Features

    • 4-ch PWM 10-bit
    • 256 bytes of EEPROM data memory
    • Extended WDT
    • MPLAB® ICD 2 programming support or debugging support with optional header adapter
    • Precision internal oscillator-software selectable 8 MHz - 32 KHz
    • nanoWatt Technology
    • Software selectable BOR
    • SSP w/ I2C™Compatible Address mask option
    • EUSART LIN 2.0 Compatible
    • ECCP+ w/ PWM Steering
    • 12 A/D Channels
    • 2 Comparators
    • ULPW
    • Enhanced Low Power Timer 1
    • Timer 1 Gate Synch Latch
Supplier's Site Datasheet
Electrical Parts - PIC16F690 - 1237983-PIC16F690 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PIC16F690
1237983-PIC16F690
Electrical Parts - PIC16F690 1237983-PIC16F690
Manufacturer: Microchip Technology Win Source Part Number: 1237983-PIC16F690 Manufacturer Homepage: www.microchip.com Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 1237983-PIC16F690
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F690 1237983-PIC16F690
Product Name Newer Device Available PIC16F18344 Electrical Parts - PIC16F690
Bits Other; 10-bit
Number 12
RAM 0.2560 KB
ROM 7 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7830AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details