Microchip Technology, Inc. Newer Device Available PIC16F18344 PIC16F689

Description
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, programmable on-chip voltage reference, and an EUSART that supports RS232,RS485, & LIN 2.0. For product comparison, please consider: PIC16F18344 Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option EUSART LIN 2.0 Compatible 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch
Datasheet
Description
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, programmable on-chip voltage reference, and an EUSART that supports RS232,RS485, & LIN 2.0. For product comparison, please consider: PIC16F18344 Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option EUSART LIN 2.0 Compatible 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18344 - PIC16F689 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18344
PIC16F689
Newer Device Available PIC16F18344 PIC16F689
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, programmable on-chip voltage reference, and an EUSART that supports RS232,RS485, & LIN 2.0. For product comparison, please consider: PIC16F18344 Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR SSP w/ I2C™Compatible Address mask option EUSART LIN 2.0 Compatible 12 A/D Channels 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch

The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 12 channels of 10-bit A/D, an analog comparator module with two comparators, programmable on-chip voltage reference, and an EUSART that supports RS232,RS485, & LIN 2.0.

For product comparison, please consider: PIC16F18344

Additional Features

    • 256 bytes of EEPROM data memory
    • Extended WDT
    • MPLAB® ICD 2 programming support or debugging support with optional header adapter
    • Precision internal oscillator-software selectable 8 MHz - 32 KHz
    • nanoWatt Technology
    • Software selectable BOR
    • SSP w/ I2C™Compatible Address mask option
    • EUSART LIN 2.0 Compatible
    • 12 A/D Channels
    • 2 Comparators
    • ULPW
    • Enhanced Low Power Timer 1
    • Timer 1 Gate Synch Latch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F689
Product Name Newer Device Available PIC16F18344
Bits Other; 10-bit
Number 12
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCAFXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
 - 8501002YC - Rochester Electronics
Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Rochester Active
Package Type QFP; Other; CQFP68
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers