Microchip Technology, Inc. Newer Device Available PIC16F18325 PIC16F688

Description
The Low Pin-count (14) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 8 channels of 10-bit A/D, an analog comparator module w/ programmable on-chip voltage reference and an Enhanced USART (EUSART) peripheral that supports communications protocols such as RS232/485 as well as the LIN protocol. For product comparison, please consider: PIC16F18325 Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator - software selectable 8 MHz - 32 KHz. nanoWatt Technology Software selectable BOR
Datasheet
Description
The Low Pin-count (14) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 8 channels of 10-bit A/D, an analog comparator module w/ programmable on-chip voltage reference and an Enhanced USART (EUSART) peripheral that supports communications protocols such as RS232/485 as well as the LIN protocol. For product comparison, please consider: PIC16F18325 Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator - software selectable 8 MHz - 32 KHz. nanoWatt Technology Software selectable BOR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18325 - PIC16F688 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18325
PIC16F688
Newer Device Available PIC16F18325 PIC16F688
The Low Pin-count (14) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 8 channels of 10-bit A/D, an analog comparator module w/ programmable on-chip voltage reference and an Enhanced USART (EUSART) peripheral that supports communications protocols such as RS232/485 as well as the LIN protocol. For product comparison, please consider: PIC16F18325 Additional Features 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator - software selectable 8 MHz - 32 KHz. nanoWatt Technology Software selectable BOR

The Low Pin-count (14) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 8 channels of 10-bit A/D, an analog comparator module w/ programmable on-chip voltage reference and an Enhanced USART (EUSART) peripheral that supports communications protocols such as RS232/485 as well as the LIN protocol.

For product comparison, please consider: PIC16F18325

Additional Features

    • 256 bytes of EEPROM data memory
    • Extended WDT
    • MPLAB® ICD 2 programming support or debugging support with optional header adapter
    • Precision internal oscillator - software selectable 8 MHz - 32 KHz.
    • nanoWatt Technology
    • Software selectable BOR
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F688
Product Name Newer Device Available PIC16F18325
Bits Other; 10-bit
Number 8
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - COPC922-DNG/WM/EPDB1785 - Acme Chip Technology Co., Limited
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details