Microchip Technology, Inc. Newer Device Available PIC16F18324 PIC16F684

Description
The Low Pin-count (14) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 8 channels of 10-bit A/D, an analog comparator module with two comparators programmable on-chip voltage reference and an Enhanced Capture/Compare/PWM (ECCP). The ECCP peripheral offers up to four outputs with programmable dead band delay and auto-shutdown and restart options. For product comparison, please consider: PIC16F18324 Additional Features 4-ch PWM 10-bit 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 3 / PICKit 3 programming support Header module required for debug support Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR
Request a Quote Datasheet
Description
The Low Pin-count (14) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 8 channels of 10-bit A/D, an analog comparator module with two comparators programmable on-chip voltage reference and an Enhanced Capture/Compare/PWM (ECCP). The ECCP peripheral offers up to four outputs with programmable dead band delay and auto-shutdown and restart options. For product comparison, please consider: PIC16F18324 Additional Features 4-ch PWM 10-bit 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 3 / PICKit 3 programming support Header module required for debug support Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18324 - PIC16F684 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18324
PIC16F684
Newer Device Available PIC16F18324 PIC16F684
The Low Pin-count (14) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 8 channels of 10-bit A/D, an analog comparator module with two comparators programmable on-chip voltage reference and an Enhanced Capture/Compare/PWM (ECCP). The ECCP peripheral offers up to four outputs with programmable dead band delay and auto-shutdown and restart options. For product comparison, please consider: PIC16F18324 Additional Features 4-ch PWM 10-bit 256 bytes of EEPROM data memory Extended WDT MPLAB® ICD 3 / PICKit 3 programming support Header module required for debug support Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR

The Low Pin-count (14) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include up to 8 channels of 10-bit A/D, an analog comparator module with two comparators programmable on-chip voltage reference and an Enhanced Capture/Compare/PWM (ECCP). The ECCP peripheral offers up to four outputs with programmable dead band delay and auto-shutdown and restart options.

For product comparison, please consider: PIC16F18324

Additional Features

    • 4-ch PWM 10-bit
    • 256 bytes of EEPROM data memory
    • Extended WDT
    • MPLAB® ICD 3 / PICKit 3 programming support
    • Header module required for debug support
    • Precision internal oscillator-software selectable 8 MHz - 32 KHz
    • nanoWatt Technology
    • Software selectable BOR
Supplier's Site Datasheet
Integrated Circuits(ICs) - 348569-PIC16F684 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
348569-PIC16F684
Integrated Circuits(ICs) 348569-PIC16F684
Manufacturer: Microchip Technology Win Source Part Number: 348569-PIC16F684 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Embedded Design & Development

Manufacturer: Microchip Technology
Win Source Part Number: 348569-PIC16F684
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Embedded Design & Development

Buy Now
8-bit Embedded Microcontroller MCU - 685-PIC16F684 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microcontroller MCU
685-PIC16F684
8-bit Embedded Microcontroller MCU 685-PIC16F684
14-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology Product overview: PIC16F684 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684 can be used for catalog matching and distributor lookup.

14-Pin Flash-Based, 8-Bit CMOS Microcontrollers with nanoWatt Technology Product overview: PIC16F684 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F684 348569-PIC16F684 685-PIC16F684
Product Name Newer Device Available PIC16F18324 Integrated Circuits(ICs) 8-bit Embedded Microcontroller MCU
Bits Other; 10-bit
Number 8
RAM 0.1280 KB
ROM 3.5 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1899518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
 - C167SRLMHAKXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers