Microchip Technology, Inc. Newer Device Available PIC16F18324 PIC16F676

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into a 14-pin package and features 8 channels for the 10-bit Analog-to-Digital (A/D) converter, 1 comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18324 Additional Features 128 bytes of EEPROM Data Memory programmable pull-up resistors individually selectable analog channels ICD2 programming support or debugging support with optional header adapter 8 oscillator sellections including precision 4 MHz RC oscillator with programmable calibration and Power-on Reset
Datasheet
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into a 14-pin package and features 8 channels for the 10-bit Analog-to-Digital (A/D) converter, 1 comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18324 Additional Features 128 bytes of EEPROM Data Memory programmable pull-up resistors individually selectable analog channels ICD2 programming support or debugging support with optional header adapter 8 oscillator sellections including precision 4 MHz RC oscillator with programmable calibration and Power-on Reset
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18324 - PIC16F676 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18324
PIC16F676
Newer Device Available PIC16F18324 PIC16F676
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into a 14-pin package and features 8 channels for the 10-bit Analog-to-Digital (A/D) converter, 1 comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability. For product comparison, please consider: PIC16F18324 Additional Features 128 bytes of EEPROM Data Memory programmable pull-up resistors individually selectable analog channels ICD2 programming support or debugging support with optional header adapter 8 oscillator sellections including precision 4 MHz RC oscillator with programmable calibration and Power-on Reset

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture into a 14-pin package and features 8 channels for the 10-bit Analog-to-Digital (A/D) converter, 1 comparator and 128 bytes of EEPROM data memory. This device is easily adapted for automotive, industrial, appliances and consumer entry-level product applications that require field re-programmability.

For product comparison, please consider: PIC16F18324

Additional Features

    • 128 bytes of EEPROM Data Memory
    • programmable pull-up resistors
    • individually selectable analog channels
    • ICD2 programming support or debugging support with optional header adapter
    • 8 oscillator sellections including precision 4 MHz RC oscillator with programmable calibration and Power-on Reset
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F676
Product Name Newer Device Available PIC16F18324
Bits Other; 10-bit
Number 8
RAM 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details