Microchip Technology, Inc. Newer Device Available PIC16F18444 PIC16F648A

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16F628, PIC16C62XA, PIC16C5X and PIC12CXXX devices. The PIC16F648A features 4MHz internal oscillator, 256 bytes of EEPROM data memory, a capture/compare/PWM, a USART, 2 Comparators and a programmable voltage reference that make it ideal for analog/integrated level applications in automotive, industrial, appliances and consumer applications. For product comparison, please consider: PIC16F18444 Additional Features 1 PWM 10-bit Low voltage programming Low speed Clock mode Programmable BOR 4MHz internal oscillator On-chip voltage reference 256 bytes of EEPROM Data Memory
Datasheet
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16F628, PIC16C62XA, PIC16C5X and PIC12CXXX devices. The PIC16F648A features 4MHz internal oscillator, 256 bytes of EEPROM data memory, a capture/compare/PWM, a USART, 2 Comparators and a programmable voltage reference that make it ideal for analog/integrated level applications in automotive, industrial, appliances and consumer applications. For product comparison, please consider: PIC16F18444 Additional Features 1 PWM 10-bit Low voltage programming Low speed Clock mode Programmable BOR 4MHz internal oscillator On-chip voltage reference 256 bytes of EEPROM Data Memory
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18444 - PIC16F648A - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18444
PIC16F648A
Newer Device Available PIC16F18444 PIC16F648A
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16F628, PIC16C62XA, PIC16C5X and PIC12CXXX devices. The PIC16F648A features 4MHz internal oscillator, 256 bytes of EEPROM data memory, a capture/compare/PWM, a USART, 2 Comparators and a programmable voltage reference that make it ideal for analog/integrated level applications in automotive, industrial, appliances and consumer applications. For product comparison, please consider: PIC16F18444 Additional Features 1 PWM 10-bit Low voltage programming Low speed Clock mode Programmable BOR 4MHz internal oscillator On-chip voltage reference 256 bytes of EEPROM Data Memory

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16F628, PIC16C62XA, PIC16C5X and PIC12CXXX devices. The PIC16F648A features 4MHz internal oscillator, 256 bytes of EEPROM data memory, a capture/compare/PWM, a USART, 2 Comparators and a programmable voltage reference that make it ideal for analog/integrated level applications in automotive, industrial, appliances and consumer applications.

For product comparison, please consider: PIC16F18444

Additional Features

    • 1 PWM 10-bit
    • Low voltage programming
    • Low speed Clock mode
    • Programmable BOR
    • 4MHz internal oscillator
    • On-chip voltage reference
    • 256 bytes of EEPROM Data Memory
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F648A
Product Name Newer Device Available PIC16F18444
Bits 8 Bit; 16 Bit
Number 2
RAM 0.2560 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details