Microchip Technology, Inc. Newer Device Available PIC16F18344 PIC16F639

Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 2 comparators and 256 bytes of EEPROM data memory into an 20-pin package. The addition of a Transponder Analog Front End makes this an ideal device for PKE type systems.This device is easily adapted for automotive, industrial, or appliance product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18344 Additional Features Transponder Analog Front End 8MHz Internal Oscillator ULPW nanoWatt
Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 2 comparators and 256 bytes of EEPROM data memory into an 20-pin package. The addition of a Transponder Analog Front End makes this an ideal device for PKE type systems.This device is easily adapted for automotive, industrial, or appliance product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18344 Additional Features Transponder Analog Front End 8MHz Internal Oscillator ULPW nanoWatt
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F639 is an 8-bit low-power Flash microcontroller from Microchip Technology, Inc., featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes 2048 x 14 words of on-chip Flash program memory, 128 bytes of SRAM, and 256 bytes of EEPROM data memory. The device supports a variety of addressing modes and has a deep hardware stack for interrupts. Key features include a precision internal oscillator with a selectable frequency range, multiple power-saving modes, and a wide operating voltage range of 2.0V to 5.5V. The microcontroller is designed for low power consumption, with standby current as low as 1 nA and operating current of 8.5 µA at 32 kHz. It also includes 12 I/O pins with individual direction control, programmable low-voltage detection, and an enhanced watchdog timer. The PIC16F639 is particularly suited for applications requiring low-frequency analog front-end capabilities, supporting three input pins for low-frequency signals and offering high input detection sensitivity. It is compatible with In-Circuit Serial Programming (ICSP) and features robust code protection mechanisms. This microcontroller is ideal for automotive, industrial, and appliance applications that demand field re-programmability and security.

Datasheet Summary
Powered by GS/AI

The PIC16F639 is an 8-bit low-power Flash microcontroller from Microchip Technology, Inc., featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes 2048 x 14 words of on-chip Flash program memory, 128 bytes of SRAM, and 256 bytes of EEPROM data memory. The device supports a variety of addressing modes and has a deep hardware stack for interrupts. Key features include a precision internal oscillator with a selectable frequency range, multiple power-saving modes, and a wide operating voltage range of 2.0V to 5.5V. The microcontroller is designed for low power consumption, with standby current as low as 1 nA and operating current of 8.5 µA at 32 kHz. It also includes 12 I/O pins with individual direction control, programmable low-voltage detection, and an enhanced watchdog timer. The PIC16F639 is particularly suited for applications requiring low-frequency analog front-end capabilities, supporting three input pins for low-frequency signals and offering high input detection sensitivity. It is compatible with In-Circuit Serial Programming (ICSP) and features robust code protection mechanisms. This microcontroller is ideal for automotive, industrial, and appliance applications that demand field re-programmability and security.

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18344 - PIC16F639 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18344
PIC16F639
Newer Device Available PIC16F18344 PIC16F639
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 2 comparators and 256 bytes of EEPROM data memory into an 20-pin package. The addition of a Transponder Analog Front End makes this an ideal device for PKE type systems.This device is easily adapted for automotive, industrial, or appliance product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18344 Additional Features Transponder Analog Front End 8MHz Internal Oscillator ULPW nanoWatt

This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 2 comparators and 256 bytes of EEPROM data memory into an 20-pin package. The addition of a Transponder Analog Front End makes this an ideal device for PKE type systems.This device is easily adapted for automotive, industrial, or appliance product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications.

For product comparison, please consider: PIC16F18344

Additional Features

    • Transponder Analog Front End
    • 8MHz Internal Oscillator
    • ULPW
    • nanoWatt
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F639
Product Name Newer Device Available PIC16F18344
Bits 8 Bit; 16 Bit
Number 1
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products