Microchip Technology, Inc. Newer Device Available PIC16F18323 PIC16F636

Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 2 comparators and 256 bytes of EEPROM data memory into an 14-pin package. This device is easily adapted for automotive, industrial, appliance or consumer product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18323 Additional Features Low Power Option: PIC16F636 8MHz Internal Oscillator
Description
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 2 comparators and 256 bytes of EEPROM data memory into an 14-pin package. This device is easily adapted for automotive, industrial, appliance or consumer product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18323 Additional Features Low Power Option: PIC16F636 8MHz Internal Oscillator
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F636 is an 8-bit CMOS microcontroller from Microchip Technology, designed for low-power applications with its nanoWatt technology. It operates within a voltage range of 2.0V to 5.5V and features a high-performance RISC CPU capable of executing instructions at speeds up to 20 MHz. The device includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 125 kHz. This microcontroller supports various low-power modes, including a sleep mode with a typical standby current of 1 nA. It has a robust set of features, including a programmable low-voltage detect, brown-out reset, and an enhanced watchdog timer. The PIC16F636 also provides multiple I/O options, with up to 12 pins that can be individually configured for input or output, and includes analog comparators and timers for versatile application use. With a flash memory endurance of 100,000 write cycles and EEPROM endurance of 1,000,000 write cycles, the PIC16F636 is suitable for applications requiring frequent updates. Its compatibility with the KeeLoq cryptographic module enhances security for applications in automotive, industrial, and consumer products. Overall, the PIC16F636 is a reliable choice for engineers seeking a low-power, feature-rich microcontroller for their projects.

Datasheet Summary
Powered by GS/AI

The PIC16F636 is an 8-bit CMOS microcontroller from Microchip Technology, designed for low-power applications with its nanoWatt technology. It operates within a voltage range of 2.0V to 5.5V and features a high-performance RISC CPU capable of executing instructions at speeds up to 20 MHz. The device includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 125 kHz. This microcontroller supports various low-power modes, including a sleep mode with a typical standby current of 1 nA. It has a robust set of features, including a programmable low-voltage detect, brown-out reset, and an enhanced watchdog timer. The PIC16F636 also provides multiple I/O options, with up to 12 pins that can be individually configured for input or output, and includes analog comparators and timers for versatile application use. With a flash memory endurance of 100,000 write cycles and EEPROM endurance of 1,000,000 write cycles, the PIC16F636 is suitable for applications requiring frequent updates. Its compatibility with the KeeLoq cryptographic module enhances security for applications in automotive, industrial, and consumer products. Overall, the PIC16F636 is a reliable choice for engineers seeking a low-power, feature-rich microcontroller for their projects.

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18323 - PIC16F636 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18323
PIC16F636
Newer Device Available PIC16F18323 PIC16F636
This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 2 comparators and 256 bytes of EEPROM data memory into an 14-pin package. This device is easily adapted for automotive, industrial, appliance or consumer product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications. For product comparison, please consider: PIC16F18323 Additional Features Low Power Option: PIC16F636 8MHz Internal Oscillator

This powerful yet easy-to-program (only 35 single word instructions) CMOS Flash-based 8-bit microcontroller packs Microchip’s powerful PIC® MCU architecture and features such as KeeLoq® compatible Cryptographic Module, PLVD, 2 comparators and 256 bytes of EEPROM data memory into an 14-pin package. This device is easily adapted for automotive, industrial, appliance or consumer product applications that require field re-programmability combined with authentication security. In addition, Microchip’s nanoWatt technology provides outstanding low power performance for optimizing battery powered applications.

For product comparison, please consider: PIC16F18323

Additional Features

    • Low Power Option: PIC16F636
    • 8MHz Internal Oscillator
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F636
Product Name Newer Device Available PIC16F18323
Bits 8 Bit; 16 Bit
Number 1
RAM 0.1280 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - COP8SAB720N9B - 050422-COP8SAB720N9B - Win Source Electronics
Specs
Data Bus 8 Bit
Life Cycle Stage Obsolete(EOL)
Clock Speed 10 MHz
View Details
2 suppliers
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details