Microchip Technology, Inc. Newer Device Available PIC16F18344 PIC16F631

Description
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include an analog comparator module with two comparators, and a programmable on-chip voltage reference. For product comparison, please consider: PIC16F18344 Additional Features 128 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch
Datasheet
Description
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include an analog comparator module with two comparators, and a programmable on-chip voltage reference. For product comparison, please consider: PIC16F18344 Additional Features 128 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18344 - PIC16F631 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18344
PIC16F631
Newer Device Available PIC16F18344 PIC16F631
The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include an analog comparator module with two comparators, and a programmable on-chip voltage reference. For product comparison, please consider: PIC16F18344 Additional Features 128 bytes of EEPROM data memory Extended WDT MPLAB® ICD 2 programming support or debugging support with optional header adapter Precision internal oscillator-software selectable 8 MHz - 32 KHz nanoWatt Technology Software selectable BOR 2 Comparators ULPW Enhanced Low Power Timer 1 Timer 1 Gate Synch Latch

The Low Pin-count (20) PIC® Flash microcontroller products offer all of the advantages of the well recognized mid-range x14 architecture with standardized features including a wide operating voltage of 2.0-5.5 volts, on-board EEPROM Data Memory, and nanoWatt Technology. Standard analog peripherals include an analog comparator module with two comparators, and a programmable on-chip voltage reference.

For product comparison, please consider: PIC16F18344

Additional Features

    • 128 bytes of EEPROM data memory
    • Extended WDT
    • MPLAB® ICD 2 programming support or debugging support with optional header adapter
    • Precision internal oscillator-software selectable 8 MHz - 32 KHz
    • nanoWatt Technology
    • Software selectable BOR
    • 2 Comparators
    • ULPW
    • Enhanced Low Power Timer 1
    • Timer 1 Gate Synch Latch
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F631
Product Name Newer Device Available PIC16F18344
Bits 8 Bit; 16 Bit
Number 1
RAM 0.0640 KB
ROM 1.75 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC848BCP62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7705AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
3 suppliers