Microchip Technology, Inc. Newer Device Available PIC16F18444 PIC16F628A

Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16F628, PIC16C62XA, PIC16C5X and PIC12CXXX devices. The PIC16F628A features 4MHz internal oscillator, 128 bytes of EEPROM data memory, a capture/compare/PWM, a USART, 2 Comparators and a programmable voltage reference that make it ideal for analog/integrated level applications in automotive, industrial, appliances and consumer applications. For product comparison, please consider: PIC16F18444 Additional Features Low voltage programming Low speed Clock mode Programmable BOR 4MHz internal oscillator Programmable VREF 128 bytes of EEPROM Data Memory ICD
Datasheet
Description
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16F628, PIC16C62XA, PIC16C5X and PIC12CXXX devices. The PIC16F628A features 4MHz internal oscillator, 128 bytes of EEPROM data memory, a capture/compare/PWM, a USART, 2 Comparators and a programmable voltage reference that make it ideal for analog/integrated level applications in automotive, industrial, appliances and consumer applications. For product comparison, please consider: PIC16F18444 Additional Features Low voltage programming Low speed Clock mode Programmable BOR 4MHz internal oscillator Programmable VREF 128 bytes of EEPROM Data Memory ICD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18444 - PIC16F628A - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18444
PIC16F628A
Newer Device Available PIC16F18444 PIC16F628A
This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16F628, PIC16C62XA, PIC16C5X and PIC12CXXX devices. The PIC16F628A features 4MHz internal oscillator, 128 bytes of EEPROM data memory, a capture/compare/PWM, a USART, 2 Comparators and a programmable voltage reference that make it ideal for analog/integrated level applications in automotive, industrial, appliances and consumer applications. For product comparison, please consider: PIC16F18444 Additional Features Low voltage programming Low speed Clock mode Programmable BOR 4MHz internal oscillator Programmable VREF 128 bytes of EEPROM Data Memory ICD

This powerful (200 nanosecond instruction execution) yet easy-to-program (only 35 single word instructions) CMOS FLASH-based 8-bit microcontroller packs Microchip's powerful PIC® architecture into an 18-pin package and is upwards compatible with the PIC16F628, PIC16C62XA, PIC16C5X and PIC12CXXX devices. The PIC16F628A features 4MHz internal oscillator, 128 bytes of EEPROM data memory, a capture/compare/PWM, a USART, 2 Comparators and a programmable voltage reference that make it ideal for analog/integrated level applications in automotive, industrial, appliances and consumer applications.

For product comparison, please consider: PIC16F18444

Additional Features

    • Low voltage programming
    • Low speed Clock mode
    • Programmable BOR
    • 4MHz internal oscillator
    • Programmable VREF
    • 128 bytes of EEPROM
    • Data Memory
    • ICD
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F628A
Product Name Newer Device Available PIC16F18444
Bits 8 Bit; 16 Bit
Number 2
RAM 0.2240 KB
ROM 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 8611200160 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
2.4GHZ Embedded Microcontroller MCU - 879-CC2652P1FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Clock Speed 48 MHz
RAM 80 KB
Supply Voltage 1.8 to 3.8 volts
View Details
2 suppliers