Microchip Technology, Inc. Newer Device Available PIC16F18444 PIC16F628

Description
Additional Features A newer device is available. Please consider PIC16F628A. Low voltage programming, low speed Clock mode, Programmable BOR, 4MHz internal RC oscillator, on-chip voltage reference, 128 bytes of EEPROM Data Memory
Request a Quote Datasheet
Description
Additional Features A newer device is available. Please consider PIC16F628A. Low voltage programming, low speed Clock mode, Programmable BOR, 4MHz internal RC oscillator, on-chip voltage reference, 128 bytes of EEPROM Data Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F18444 - PIC16F628 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F18444
PIC16F628
Newer Device Available PIC16F18444 PIC16F628
Additional Features A newer device is available. Please consider PIC16F628A. Low voltage programming, low speed Clock mode, Programmable BOR, 4MHz internal RC oscillator, on-chip voltage reference, 128 bytes of EEPROM Data Memory

Additional Features
A newer device is available. Please consider PIC16F628A. Low voltage programming, low speed Clock mode, Programmable BOR, 4MHz internal RC oscillator, on-chip voltage reference, 128 bytes of EEPROM Data Memory

Supplier's Site Datasheet
Electrical Parts - PIC16F628 - 1237957-PIC16F628 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - PIC16F628
1237957-PIC16F628
Electrical Parts - PIC16F628 1237957-PIC16F628
Manufacturer: Microchip Technology Win Source Part Number: 1237957-PIC16F628 Manufacturer Homepage: www.microchip.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing, Embedded Design & Development, Imaging, Video & Vision, Industrial, Motor Drive & Control, Multimedia, Portable Devices, Sensing & Instrumentation, Wireless

Manufacturer: Microchip Technology
Win Source Part Number: 1237957-PIC16F628
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing, Embedded Design & Development, Imaging, Video & Vision, Industrial, Motor Drive & Control, Multimedia, Portable Devices, Sensing & Instrumentation, Wireless

Buy Now

Technical Specifications

  Microchip Technology, Inc. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F628 1237957-PIC16F628
Product Name Newer Device Available PIC16F18444 Electrical Parts - PIC16F628
Bits 8 Bit; 16 Bit
Number 2
RAM 0.2240 KB
ROM 3.5 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Microcontrollers - C2DBYY001678 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers