Microchip Technology, Inc. Newer Device Available PIC16F15354 PIC16F570

Description
The PIC16F570 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F570 offers an excellent solution for signal conditioning and sensing applications in 28 pins. For product comparison, please consider: PIC16F15354 Additional Features Baseline core architecture with 36 instructions Two Hardware Interrupts Four Stack levels Flash Program Memory with self read/write capability Internal 8MHz oscillator Dual Op Amp Module with 3MHz GBWP Dual Analog Comparator Module 8 Channel 8 bit ADC Brown-Out Reset (BOR) On-board Watchdog Timer One 8-bit Timer 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Low Standby Current: 100 nA @ 2.0V, typical Wide Operating Voltage (2.0V – 5.5V) eXtreme Low Power (XLP)
Datasheet
Description
The PIC16F570 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F570 offers an excellent solution for signal conditioning and sensing applications in 28 pins. For product comparison, please consider: PIC16F15354 Additional Features Baseline core architecture with 36 instructions Two Hardware Interrupts Four Stack levels Flash Program Memory with self read/write capability Internal 8MHz oscillator Dual Op Amp Module with 3MHz GBWP Dual Analog Comparator Module 8 Channel 8 bit ADC Brown-Out Reset (BOR) On-board Watchdog Timer One 8-bit Timer 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Low Standby Current: 100 nA @ 2.0V, typical Wide Operating Voltage (2.0V – 5.5V) eXtreme Low Power (XLP)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newer Device Available PIC16F15354 - PIC16F570 - Microchip Technology, Inc.
Chandler, AZ, United States
Newer Device Available PIC16F15354
PIC16F570
Newer Device Available PIC16F15354 PIC16F570
The PIC16F570 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F570 offers an excellent solution for signal conditioning and sensing applications in 28 pins. For product comparison, please consider: PIC16F15354 Additional Features Baseline core architecture with 36 instructions Two Hardware Interrupts Four Stack levels Flash Program Memory with self read/write capability Internal 8MHz oscillator Dual Op Amp Module with 3MHz GBWP Dual Analog Comparator Module 8 Channel 8 bit ADC Brown-Out Reset (BOR) On-board Watchdog Timer One 8-bit Timer 25mA Source/Sink current I/O In Circuit Serial Programming (ICSP) Low Standby Current: 100 nA @ 2.0V, typical Wide Operating Voltage (2.0V – 5.5V) eXtreme Low Power (XLP)

The PIC16F570 combines the flexiblity of integrated Analog with the intelligence of a PIC® Microcontroller to create a low cost MCU suitable for a wide range of applications. With an on-board ADC, dual Op Amps, and two Comparators, the PIC16F570 offers an excellent solution for signal conditioning and sensing applications in 28 pins.

For product comparison, please consider: PIC16F15354

Additional Features

    • Baseline core architecture with 36 instructions
      • Two Hardware Interrupts
      • Four Stack levels
    • Flash Program Memory with self read/write capability
    • Internal 8MHz oscillator
    • Dual Op Amp Module with 3MHz GBWP
    • Dual Analog Comparator Module
    • 8 Channel 8 bit ADC
    • Brown-Out Reset (BOR)
    • On-board Watchdog Timer
    • One 8-bit Timer
    • 25mA Source/Sink current I/O
    • In Circuit Serial Programming (ICSP)
    • Low Standby Current: 100 nA @ 2.0V, typical
    • Wide Operating Voltage (2.0V – 5.5V)
    • eXtreme Low Power (XLP)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PIC16F570
Product Name Newer Device Available PIC16F15354
Bits 8 Bit
Number 8
RAM 0.1320 KB
ROM 3 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Microcontrollers - 4702BDM - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
3 suppliers
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RGZT - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details