Microchip Technology, Inc. Microcontrollers PIC16F54T-I/SO

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F54T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F54T-I/SOCT-ND
Microcontrollers PIC16F54T-I/SOCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F54T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F54T-I/SODKR-ND
Microcontrollers PIC16F54T-I/SODKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F54T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F54T-I/SOTR-ND
Microcontrollers PIC16F54T-I/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

Buy Now Datasheet
8-bit 8BIT Embedded Microcontroller MCU - 685-PIC16F54T-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Embedded Microcontroller MCU
685-PIC16F54T-I/SO
8-bit 8BIT Embedded Microcontroller MCU 685-PIC16F54T-I/SO
IC MCU 8BIT 768B FLASH 18SOIC Product overview: PIC16F54T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F54T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 768B FLASH 18SOIC Product overview: PIC16F54T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F54T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322200-PIC16F54T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322200-PIC16F54T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322200-PIC16F54T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1322200-PIC16F54T-I/ SO Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 20MHz Standard Package: 1,100 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 12 Program Memory Size: 768B (512 x 12) Program Memory Type: FLASH RAM Size: 25 x 8 Oscillator Type: External Supplier Device Package: 18-SOIC Temperature Range - Operating: -40°C ~ 85°C Case / Package: 18-SOIC (0.295", 7.50mm Width) ECCN: EAR99 Fake Threat In the Open Market: 66 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F54T-I/SO-ND,PI C16F54T-I/SOTR,PIC16 F54T-I/SO-NDR,PIC16F 54T-I/SODKR,PIC16F54 T-I/SOCT Base Product Number: PIC16F54 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322200-PIC16F54T-I/SO
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 20MHz
Standard Package: 1,100
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 12
Program Memory Size: 768B (512 x 12)
Program Memory Type: FLASH
RAM Size: 25 x 8
Oscillator Type: External
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 18-SOIC (0.295", 7.50mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F54T-I/SO-ND,PIC16F54T-I/SOTR,PIC16F54T-I/SO-NDR,PIC16F54T-I/SODKR,PIC16F54T-I/SOCT
Base Product Number: PIC16F54
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - 2638148P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638148P
Microcontrollers 2638148P
8bit MCU 768 B Flash, 25 RAM, 12 I/O

8bit MCU 768 B Flash, 25 RAM, 12 I/O

Supplier's Site
Microcontrollers - 2638147 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638147
Microcontrollers 2638147
8bit MCU 768 B Flash, 25 RAM, 12 I/O

8bit MCU 768 B Flash, 25 RAM, 12 I/O

Supplier's Site
Microcontrollers - 2638148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2638148
Microcontrollers 2638148
8bit MCU 768 B Flash, 25 RAM, 12 I/O

8bit MCU 768 B Flash, 25 RAM, 12 I/O

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F54T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F54T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F54T-I/SO
IC MCU 8BIT 768B FLASH 18SOIC

IC MCU 8BIT 768B FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC16F54T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F54T-I/SO
Microcontrollers PIC16F54T-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 768B (512 x 12) FLASH 18-SOIC

Buy Now Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip - 89H0464 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip
89H0464
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip 89H0464
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,18PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,18PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F54T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F54T-I/SO
Embedded - Microcontrollers PIC16F54T-I/SO
IC MCU 8BIT 768B FLASH 18SOIC

IC MCU 8BIT 768B FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F54T-I/SOCT-ND 685-PIC16F54T-I/SO 1322200-PIC16F54T-I/SO 2638148P PIC16F54T-I/SO PIC16F54T-I/SO 89H0464 PIC16F54T-I/SO
Product Name Microcontrollers 8-bit 8BIT Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,18Pin,plastic Rohs Compliant Microchip Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0250 KB 0.0250 KB 0.7680 KB 25 KB 0.0250 KB
ROM 0.7680 KB 0.0250 KB 768 KB
ROM Type Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C00568400 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details